location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB324LL/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909203086 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Aluminium
  • - Intel® Core™2 Duo 2.66 GHz
  • - 50.8 cm (20") 1680 x 1050
  • - 2 GB DDR2-SDRAM 1066 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 2600 Pro 0.25 GB
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
Long product name Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium :
The long product name of Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac, Intel Core 2 Duo (2.66GHz, 6MB L2, 1066MHz), 20" TFT LCD (1680 x 1050), 2GB DDR2 SDRAM, 320GB SATA (7200 rpm), DVD±RW DL, ATI Radeon HD 2600 Pro 256MB, WLAN IEEE 802.11n, Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium:
This short summary of the Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 50.8 cm (20"), Intel® Core™2 Duo, 2 GB, 320 GB, Mac OS X 10.5 Leopard, Aluminium

Long summary description Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium:
This is an auto-generated long summary of Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Screen shape: Flat. Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 2600 Pro. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Mac OS X 10.5 Leopard. Product colour: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 08:04:31
Uk has collected 9 expert reviews for Apple iMac Intel® Core™2 Duo 50.8 cm (20") 1680 x 1050 pixels All-in-One PC 2 GB DDR2-SDRAM 320 GB HDD AMD Radeon HD 2600 Pro Mac OS X 10.5 Leopard Wi-Fi 4 (802.11n) Aluminium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2020-01-01 08:04:31
Like its predecessors, this new edition of the Apple iMac is an all-in-one computer, in that it includes the processing unit, DVD writer, webcam, microphone and screen in a single unit.The 2009 iMac features an almost identical aluminium body to last y...
Good Attractive design; builtin webcam; exceptional bundled software; silent running...
Bad Ugly mouse; not very good value...
Bottom line Despite still being the epitome of an all-in-one computer design, the new iMac provides only mediocre value...
60%
theregister.co.uk
Updated:
2020-01-01 08:04:31
Having given its entire laptop range a thorough overhaul in recent months, Apple has now turned its attention to its desktop machines, starting with the iMac and with the Mac Mini and high-end Mac Pro to follow. Apples 24in iMac: whats new is largely...
Bottom line If you’re looking for a compact and stylish desktop machine then the new iMac will fit the bill very nicely. The 24in, mid-range model reviewed here is certainly the most powerful iMac we’ve ever seen. But nobody buys a Mac just because they w...
80%
v3.co.uk
Updated:
2020-01-01 08:04:31
Like its predecessors, this new edition of the Apple iMac is an all-in-one computer, in that it includes the processing unit, DVD writer, webcam, microphone and screen in a single unit.The 2009 iMac features an almost identical aluminium body to last y...
Good Attractive design; built-in webcam; exceptional bundled software; silent running...
Bad Ugly mouse; not very good value...
Bottom line Despite still being the epitome of an all-in-one computer design, the new iMac provides only mediocre value Good points Attractive design; built-in webcam; exceptional bundled software; silent running Bad points Ugly mouse; not very good value...
60%
gizmodo.com
Updated:
2020-01-01 08:04:31
Apple may seem different than other companies, but the recession is kicking their ass too. The move they made with the new iMac was the smartest they could make under the circumstances—it's a great deal. In this new iMac release, Apple didn't invest i...
0%