location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpeedCare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC6602/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC6602/21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103676096
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White :
The long product name of Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400W, max 4 bar, 1.8m, 1200 ml, 90g/min
More>>>
Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White:
The official description of Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips SpeedCare steam generator delivers more steam than a steam iron, it helps you speed up ironing. Enjoy more quality time of the reduced ironing time with your loved family by using Philips SpeedCare steam generator iron.

Fast and powerful ironing
- Max 4 bar pump pressure
- Ready to use in 2 minutes with unlimited refill
- Triple precision tip for optimal control and visibility
- Non-stick soleplate coating
- Smart Calc clean system with sound&light Calc Clean reminder
- 1.2 L water tank and refill anytime during ironing
- Compact size and light weight for easy storage

Short summary description Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White:
This short summary of the Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeedCare GC6602/21, 4 bar, 1.2 L, 90 g/min, Cyan, White, 2 min, 1.8 m

Long summary description Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White:
This is an auto-generated long summary of Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White based on the first three specs of the first five spec groups.

Philips SpeedCare GC6602/21. Maximum steam pressure: 4 bar, Water tank capacity: 1.2 L, Continuous steam performance: 90 g/min. Cord length: 1.8 m, Hose length: 1.6 m. Width: 198 mm, Depth: 346 mm, Height: 217 mm. Package width: 264 mm, Package depth: 404 mm, Package height: 303 mm

Features
Non-stick coating
Yes
Maximum steam pressure *
4 bar
Water tank capacity *
1.2 L
Heating time
2 min
Continuous steam performance *
90 g/min
Vertical steam function
Yes
Automatic anti-calc *
Yes
Product colour *
Cyan, White
Ergonomics
Cord length
1.8 m
Hose length
1.6 m
Ergonomics
Hose storage
Yes
Swivel cord
Yes
Weight & dimensions
Width
198 mm
Depth
346 mm
Height
217 mm
Weight
2.6 kg
Iron weight
1.1 kg
Packaging data
Package width
264 mm
Package depth
404 mm
Package height
303 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:51
Uk has collected 1 expert review for Philips SpeedCare GC6602/21 steam ironing station 1.2 L Cyan, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%