Nokia logo

Nokia N82 6.1 cm (2.4") 1050 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34307
Info modified on:
27 Feb 2024, 15:00:58
Long product name Nokia N82 6.1 cm (2.4") 1050 mAh Black:

N82 Black

Short summary description Nokia N82 6.1 cm (2.4") 1050 mAh Black:

Nokia N82, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description Nokia N82 6.1 cm (2.4") 1050 mAh Black:

Nokia N82. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1050 mAh. Product colour: Black. Weight: 114 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.