ATEN logo

ATEN Inductive Sensor for PE 7/8/9 series

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70064
Info modified on:
16 Aug 2024, 15:11:25
Bullet Points ATEN Inductive Sensor for PE 7/8/9 series:
  • - The Inductive Proximity Door Sensor allows the monitoring of a rack mounted enclosure’s door access – notifying users when a door has been opened
  • - High sensitivity
  • - Easy operation
Long product name ATEN Inductive Sensor for PE 7/8/9 series:

Inductive Proximity Door Sensor

ATEN Inductive Sensor for PE 7/8/9 series:

For the security of your data center, ATEN provides Inductive Proximity Door sensor probes that work in tandem with the Power Distribution Units, which allows the monitoring of a rack mounted enclosure´s door access, notifying users when a door has been opened. Various conditions can be monitored with alarms according to customizable minimum/maximum settings.

Short summary description ATEN Inductive Sensor for PE 7/8/9 series:

ATEN Inductive Sensor for PE 7/8/9 series, Wired, Green, Grey, Door, -20 - 80 °C, 35 - 95%, 60 g

Long summary description ATEN Inductive Sensor for PE 7/8/9 series:

ATEN Inductive Sensor for PE 7/8/9 series. Connectivity technology: Wired, Product colour: Green, Grey, Suitable for: Door. Weight: 60 g. Package width: 85 mm, Package depth: 110 mm, Package height: 45 mm. Products per master (outer) case: 50 pc(s), Master (outer) case width: 380 mm, Master (outer) case length: 380 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.