location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-e125nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7F08EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4200M 2.5 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 12 GB DDR3-SDRAM 1600 MHz 1 x 4 + 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon HD 8670M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 47 Wh 90 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 17-e125nd, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of HP Pavilion 17-e125nd Intel® Core™ i5 i5-4200M Laptop 43.9 cm (17.3") HD+ 12 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

HP Pavilion 17-e125nd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon HD 8670M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1HA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76348
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
267 mm
Height
32.8 mm
Weight *
2.9 kg
Source Review comments Score
techradar.com
Updated:
2017-04-16 01:36:35
If you had a laptop in college or are currently looking for one, chances you've come across the HP Pavilion in some fashion. They're arguably the most popular notebook line for school and that's for good reason too. Over the years, these HP machines have...
Good Slimmer body with thinner bezels, Slew of modern components, Extra wide webcam...
Bad Full HD screens not standard, IPS panel almost necessary...
Bottom line The new HP Pavilion 17 gets a thinner metal frame with slimmer bezels, but some elements of this entry-level laptop feel trapped in the early aughts...
0%
devontechsupport.com
Updated:
2017-05-14 06:01:54
If you had a laptop in college or are currently looking for one, chances you've come across the HP Pavilion in some fashion. They're arguably the most popular notebook line for school and that's for good reason too. Over the years, these HP machines have...
Bottom line The new HP Pavilion 17 seems like the best iteration of HP's entry-level laptop yet. It follows in a long tradition of being affordable and extensively upgradable, while bringing in a thinner chassis and slimmer bezels.On the surface, the new Pavilions al...
0%
notebookcheck.net
Updated:
2014-03-30 01:48:51
If you are looking for a gaming capable 17.3-inch all-rounder then you have a new device to consider: the Pavilion 17-e126sg. HP combines powerful processor cores with 8 GB of RAM and a big hard drive. The bundle costs about 650 Euros (~$892). Our review...
Good good system performance, big storage capacity, contrastrich screen...
Bad bluish, only averagely bright display, only FastEthernet, only 12 month warranty...
Bottom line The HP Pavilion 17-e126sg scores points with its good system performance and a gaming performance which should at least satisfy occasional gamers. Mostly, the notebook works quietly and does not get especially warm. In addition, the storage capacity is b...
81%
notebookcheck.net
Updated:
2014-03-30 01:48:52
Less than 600 euros (~$815) gets the buyer a quad-core processor matched with a dual graphics card - both from AMD - and a spacious hard drive. We recently tested the 15.6-inch counterpart of the Pavilion 17 - the Pavilion 15-e052sg ( AMD A8-5550M , Radeo...
Good Good application performance, Good gaming performance, Lots of RAM...
Bad Only Fast Ethernet, Bluetinted screen, Warranty good for only 12 months...
Bottom line The HP Pavilion 17-e054sg. All in all, with the Pavilion 17-e054sg Hewlett Packard offers a solid product at a competitive price. The application performance is where it should be, and gaming performance allows more than just sporadic play. The computer...
80%
notebookcheck.net
Updated:
2014-12-25 03:44:24
HP has countless 17.3-inch laptops within its Pavilion 17 lineup. The Pavilion 17-f050ng has already faced our tests. Now we have one of the highest configurations of the range in our hands with the Pavilion 17-f130ng. In addition to an AMD APU, the lapto...
Good Matte Full HD screen, Decent application performance, Limited gaming suitability, Stylish design, Solid build, Good input devices, Device's low temperature development...
Bad No maintenance cover, 12month warranty only, Short battery life...
Bottom line The buyer gets a 17.3-inch all-round device for a price of approximately 560 Euros when opting for HP's Pavilion 17-f130ng. The computing power of AMD's processor is absolutely sufficient for everyday use, and the laptop can be used to a certain degree f...
75%
notebookcheck.net
Updated:
2015-05-27 09:06:51
17.3-inch all-rounder. With its Pavilion 17, HP offers a gaming suitable 17.3-inch all-rounder priced at just under 600 Euros (~$660). However, we discovered some shortcomings...
Good Decent application performance, Gaming suitable, Classy design, Solid build, Good input devices, Device's low temperatures...
Bad Viewing angle dependent screen, Not maintenancefriendly, Only 12month warranty, Fast Ethernet only...
Bottom line HP Pavilion 17-f217ng. Test model courtesy of Cyberport.deThe processor installed in the 17.3-inch Pavilion has more than enough power for routine use. It also renders computer games smoothly in conjunction with the GeForce graphics core. The laptop b...
78%
notebookcheck.net
Updated:
2015-08-19 08:39:29
On the right way. For just 600 Euros, the HP Pavilion 17-g054ng offers a modern quad-core APU including Crossfire graphics, a lot of storage as well as a great Full HD display. But how does the AMD platform perform compared to the Intel competition?...
Good solid chassis, decent keyboard, great FullHD display, HEVC coating, low temperature and noise development in practice...
Bad slow network adaptor, mediocre battery runtimes, only 12 months warranty...
Bottom line Despite some small weaknesses, the HP Pavilion 17-g054ng turns out to be a successful all-rounder, which can mainly convince thanks to its excellent price-performance ratio. The notebook does not have to hide behind similarly priced rivals in respect...
79%
notebookcheck.net
Updated:
2015-08-23 08:43:43
Great display. HP's 17.3-inch device is supposed to replace your desktop PC at home, and the notebook is equipped with the necessary features. The highlight, however, is the great IPS display, which can cover the sRGB color space by 97 percent...
Good matte FullHD IPS display, a lot of storage, gets hardly warm, powerful enough for gaming...
Bad only 12 months warranty, only FastEthernet...
Bottom line In Review: HP Pavilion 17-g013ng. Test model courtesy of HP Germany.HP's Pavilion 17 is an all-rounder that offers more than enough performance for common tasks and it can even handle games. There is also sufficient storage for games: HP equipped the...
80%
notebookcheck.net
Updated:
2015-08-24 01:07:32
Great display. HP's 17.3-inch device, equipped with the necessary features is supposed to replace your desktop PC at home. However, the highlight is the great IPS display, which can cover the sRGB color space by 97%...
Good matte Full-HD IPS display, a lot of storage, gets hardly warm, powerful enough for gaming...
Bad only 12 months warranty, only Fast-Ethernet...
Bottom line In Review HP Pavilion 17-g013ng. Test model courtesy of HP Germany.HP's Pavilion 17 is an all-rounder that offers more than enough performance for common tasks and can even handle games. There is sufficient storage for games HP has equipped the notebook w...
80%
notebookcheck.net
Updated:
2015-08-26 07:58:24
On the right path. For just 600 Euros (~$667), the HP Pavilion 17-g054ng offers a modern quad-core APU including Crossfire graphics, a lot of storage as well as a great Full HD display. But how does the AMD platform perform compared to the Intel competiti...
Good solid chassis, decent keyboard, great Full-HD display, HEVC coating, low temperature and noise development in practice...
Bad slow network adaptor, mediocre battery runtimes, only 12 months warranty...
Bottom line slow network adaptor- mediocre battery runtimes- only 12 months warrantyHP Pavilion 17-g054ng - 2015-08-0808/08/2015 v4(old)Till SchönbornChassis80 / 98 → 82%Keyboard79%Pointing Device77%Connectivity60 / 81 → 74%Weight59 / 67 → 83%Battery77%Display87%Ga...
79%
notebookcheck.net
Updated:
2016-01-14 07:35:42
Silent update. HP follows the current trend and equips the Pavilion 17 with a new Skylake processor. Unfortunately, we have not found any other changes. Nevertheless, the laptop has remained a solid all-round device...
Good matte Full HD IPS panel, gaming capable, battery life for a 17 inch consumer device...
Bad only 12 months warranty, lid can be depressed, fan runs permanently, only Fast Ethernet...
Bottom line HP continues the concept of the Pavilion 17 in this small update and once again delivers a solid all-round device. In our previous test we had already noticed the decent display and good performance. Unfortunately, the cooling system and system noise have...
80%
notebookcheck.net
Updated:
2016-11-14 01:32:07
Loud gamer. It's got the looks of a multimedia notebook and the GPU of a gaming machine. While versatile, the system runs much louder than your standard Ultrabook even during low loads...
Good bright display; good colors without calibration, M.2 and 2.5-inch SATA III storage options, good battery life; Optimus support, fast CPU and GPU performances, removable battery, optical drive...
Bad no G-Sync, Macro keys, USB Type-C, DisplayPort, NVMe, or Thunderbolt 3, display lid could have been more rigid, poor touchpad; small Arrow keys, user-unfriendly serviceability, loud fan noise...
Bottom line The latest Pavilion 17 walks a fine line between being a multimedia notebook and a gaming notebook. It's more powerful than what its modest plastic design would otherwise suggest and is relatively portable considering its screen size. This makes the noteb...
76%
laptopmedia.com
Updated:
2016-11-14 01:32:07
We continue examining the new HP portfolio and the next device down the line is the monstrous HP Pavilion 17 – an affordable and powerful 17-incher that can challenge other, more expensive 17-inch gaming solutions on the market, although it's not marketed...
Good Excellent price/performance ratio, Supports M.2 SATA/PCIe NVMe SSDs, Good IPS panel with wide sRGB coverage and high contrast ratio, No PWM from 25 to 100% screen brightness, Excellent deltaE readings with Office/Design work profile installed, Good batter...
Bad Screen not bright enough, A little bit too hefty, The center of the keyboard gets warm during heavy workload/gaming, Stiff touchpad...
Bottom line In some aspects, the new Pavilion 17 surpasses even more expensive gaming solutions on the market but in others, it's hard to compete against multimedia machines like the Lenovo Ideapad 700 and ASUS' N752VX. One thing is sure, though, it's one of the fine...
0%
notebookcheck.net
Updated:
2017-02-01 02:12:23
17-inch multimedia notebook! Multimedia laptops are very versatile systems. HP offers a solid basis with a Kaby Lake processor and a discrete GPU. How does the package work...
Good good system performance thanks to a fast processor, low temperature development, no thermal throttling of the processor, display with wide viewing angles, matte screen, moderate system noise, low weight despite 17 inches, optical drive available, SSD...
Bad no keyboard illumination, cannot handle all games, despite dedicated GPU, missing maintenance hatch, low WLAN performance, only 256 GB storage, no HDD, very slow SD-card reader...
Bottom line HP's 17-inch multimedia notebook Pavilion 17-x110ng currently retails for 699 Euros (~$750). It is equipped with a combination of Intel processor and AMD graphics card inside an inconspicuous black plastic chassis. The Intel Core i5-7200U is a modern Kaby...
79%