HP logo

HP Pavilion 15-n277nd AMD A8 A8-4555M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59397
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 15-n277nd AMD A8 A8-4555M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP Pavilion 15-n277nd, AMD A8, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion 15-n277nd AMD A8 A8-4555M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP Pavilion 15-n277nd. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4555M, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7600G. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.