location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps High Gain Wireless USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN442G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Long product name TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White :
The long product name of TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eXtended Range 54M Wireless Router
More>>>
TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White:
The official description of TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WR541G 54Mbps Wireless Router integrates firewall, NAT-router and Wireless AP. The design is dedicated to Small Office/Home Office (SOHO) Wireless network solution. The TL-WR541G 54Mbps Wireless Router will allow you to connect your network wirelessly better than ever, sharing Internet Access, files and fun, easily and securely.

With the most attentive wireless security, the TL-WR541G 54Mbps Wireless Router provides multiple protection measures. It can be set to turn off wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The Router provides wireless LAN 64/128/152-bit WEP encryption security, and WPA/WPA2 and WPA-PSK/WPA2-PSK authentication and TKIP/AES encryption security. It also supports VPN pass-through for sensitive data secure transmission.

The TL-WR541G 54Mbps Wireless Router complies with the IEEE 802.11g/b standards and adopts 2x to 3x eXtended Range™ WLAN transmission technology so that transmission distance is 2-3 times that of traditional 11g/b solutions, up to 855.36m tested in China. Transmission range is extended to 4-9 times. It is compatible with all IEEE 802.11g and IEEE 802.11b products.

The TL-WR541G 54Mbps Wireless Router provides flexible access control. It has built-in NAT and DHCP server supporting static IP address distributing. It also supports Virtual Server and DMZ host for Port Triggering needs, as well as remote management and log so that network administrators can manage and monitor the network on real time.

The TL-WR541G 54Mbps Wireless Router is easy-to-manage. Quick Setup Wizard is supported and friendly help messages are provided for every step. So you can configure it quickly and share Internet access, files and fun.

Short summary description TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White:
This short summary of the TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 54Mbps High Gain Wireless USB Adapter, Black, White

Long summary description TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White:
This is an auto-generated long summary of TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White based on the first three specs of the first five spec groups.

TP-Link 54Mbps High Gain Wireless USB Adapter. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Security algorithms: SSID. Product colour: Black, White. Antenna gain level (max): 3 dBi. Dimensions (WxDxH): 174 x 111 x 30 mm, Indoor range: 200m, Supported protocols: TCP/IP, PPPoE,DHCP, ICMP, NAT

Wireless LAN features
Modulation
BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Management features
Web-based management
Yes
Security
Security algorithms
SSID
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black, White
Antenna
Antenna gain level (max)
3 dBi
Features
Firmware upgradeable
Yes
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Dimensions (W x D x H) (imperial)
175.3 x 111.8 x 30.5 mm (6.9 x 4.4 x 1.2")
Dimensions (WxDxH)
174 x 111 x 30 mm
Indoor range
200m
Supported protocols
TCP/IP, PPPoE,DHCP, ICMP, NAT
Supported data transfer rates
54/48/36/24/18/12/9/6/11/5.5/3/2/1Mbps
Power supply type
9VAC / 0.8A PSU
Output power description
17 dBm
Operating temperature (T-T)
32 - 104 °F
Outdoor range
830m
Maximum data transfer rate
54 Gbit/s
Frequency range
2.4 - 2.4835 GHz
Filtering description
ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD
xDSL connection
No
Brand Image Product code Product Stock Price from
TP-Link TL-WR543G wireless router Fast Ethernet Black, White TP-Link TL-WR543G wireless router Fast Ethernet Black, White
(show image)
TL-WR543G TL-WR543G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N WiFi Router TP-Link 300Mbps Wireless N WiFi Router
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR541G wireless router Black, White TP-Link TL-WR541G wireless router Black, White
(show image)
TL-WR541G TL-WR541G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White TP-Link TL-WR841ND wireless router Fast Ethernet Black, White
(show image)
TL-WR841ND TL-WR841ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR642G wireless router Black, White TP-Link TL-WR642G wireless router Black, White
(show image)
TL-WR642G TL-WR642G 0.00
(excl. VAT)
0 (incl. VAT)