Samsung logo

Samsung B2100 black 4.5 cm (1.77") 102.8 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118460
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung B2100 black 4.5 cm (1.77") 102.8 g:

B2100 black

Samsung B2100 black 4.5 cm (1.77") 102.8 g:

Built to last, SAMSUNG´s new B2100 brings both style and strength to a bar mobile. The mobile is strong enough to withstand tumbles in the dirt, falls to the ground, rain splashes and even full water submersion. Ideally suited for your outdoor lifestyle, the slim and stylish design is sophisticated enough to fit in at work, too. The B2100 is also equipped with great outdoor features, such as a loud speaker and flashlight, as well as multimedia features, including a camera and music player.

waterproof & shock resistant
The B2100 is built to withstand the toughest environments. Protected against impact, dust and even water, this mobile is durable and strong enough to keep up with you and your outdoor life. Whether you drop the phone in a puddle of water or onto some rocks, you don´t have to worry. The mobile functions is blowing rain, freezing temperatures and other harsh outdoor condition. Almost indestructible, the mobile is your perfect match.

outdoor-friendly features
Built to keep up with you, the B2100 is a hearty mobile full of features that make your extreme lifestyle more accessible. Whether you´re exploring sand dunes in the Sahara or the peaks of Alps, the mobile works fine in extreme conditions. The embedded flashlight guides your way in the dark, and features such as extremely loud speakers and noise cancellation ensure you never miss a call and that conversations can be easily heard even in noisy conditions.

stylishly rugged design
Designed for the urbane explorer, the mobile combines sophisticated styling with a comfortable grip and rugged touches. The slimmest submersible phone on the market, the B2100 proves that tough can be sleek and stylish, too. The design is perfect for both work and leisure life. Complementing your verve for life, the phone comes in a variety of captivating color options.

Short summary description Samsung B2100 black 4.5 cm (1.77") 102.8 g:

Samsung B2100 black, Bar, 4.5 cm (1.77"), 1.3 MP, Bluetooth, 1000 mAh, Black

Long summary description Samsung B2100 black 4.5 cm (1.77") 102.8 g:

Samsung B2100 black. Form factor: Bar. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh. Weight: 102.8 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.