location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99600000-81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055032165
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:20:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Calls/Music Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 4.0 30 m
  • - Intraaural 32 Ω
  • - Microphone type: Built-in 14 dB
More>>>
Short summary description Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver:
This short summary of the Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra STYLE, Wireless, Calls/Music, 10 g, Headset, Black, Silver

Long summary description Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra STYLE. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 30 m. Weight: 10 g. Product colour: Black, Silver

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black, Silver
Operating keys
Multi-key, Play/Pause, Volume +, Volume -
Certification
CE, FCC, IC, GOST, e REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP
Bluetooth version
4.0
Wireless range
30 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Microphone
Microphone type *
Built-in
Microphone frequency
200 - 6800 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Battery
Rechargeable battery
Yes
Talk time
6 h
Battery
Battery recharge time
2 h
Charging source
USB
Standby time
168 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 35 °C
Weight & dimensions
Width
24.1 mm
Depth
66.9 mm
Height
16.4 mm
Weight
10 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
Micro-USB
Technical details
Compliance certificates
RoHS
Supplier features
Material
ABS synthetics, Nylon, Polycarbonate, Silicone
Other features
Number of products included
1 pc(s)
Frequency range
50 - 60 Hz
Battery level indicator
Yes
Near Field Communication (NFC)
Yes
Input voltage
100 - 240 V
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:18:01
Uk has collected 7 expert reviews for Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2014-09-21 02:18:00
Calling a Bluetooth headset the “Style” is a tall order. While headsets are a necessary evil for many people, they’re rarely stylish. The Jabra Style ($49.99 list) both looks and sounds better than most headsets out there, but you have to suffer an uncomf...
Bottom line The Jabra Style is a Bluetooth headset with great audio quality for music, though its noise cancellation and fit could be a lot better...
60%
pcmag.com
Updated:
2014-09-21 02:18:00
Calling a Bluetooth headset the "Style" is a tall order. While headsets are a necessary evil for many people, they're rarely stylish. The Jabra Style ($49.99 list) both looks and sounds better than most headsets out there, but you have to suffer...
Good Excellent audio quality for music. Adequate battery life.
Bad No volume controls. Below-average noise cancellation. Only one extra ear tip. Uncomfortable ear hook...
Bottom line The Jabra Style is a Bluetooth headset with great audio quality for music, though its noise cancellation and fit could be a lot better...
60%
pocketables.com
Updated:
2014-09-21 02:18:01
The Jabra Style is a lightweight Bluetooth on-ear headset with NFC and HD Voice capabilities. Compared to some of Jabra's other offerings, it doesn't have a lot of features, but it does the job if you're looking for a high quality headset to make phone ca...
40%
geardiary.com
Updated:
2014-09-21 02:18:01
The Jabra Style is one of the new Bluetooth headsets from Jabra, a company known for its expertise in creating great Bluetooth devices. This stylish headset is great for taking calls, listening to music or podcasts. The $49 headset has Bluetooth 4.0, NFC...
Good Stylish, Simple to use, Sounds good, Use with or without the ear hook, Under $50...
Bad No ability to control your music from the headset...
0%
Brand Image Product code Product Stock Price from
Jabra Step BT Stereo HDST Jabra Step BT Stereo HDST
(show image)
100-97000000-40 Jabra Step BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)