location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NB4540 soundbar speaker Grey 4.1 channels 320 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB4540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB4540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084604545
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG NB4540 soundbar speaker Grey 4.1 channels 320 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.1 channels 320 W Dolby Digital, DTS 2.0
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 40 W
  • - Wireless Subwoofer RMS power: 160 W
  • - Grey
  • - Wired & Wireless Bluetooth 3.0+HS
Long product name LG NB4540 soundbar speaker Grey 4.1 channels 320 W :
The long product name of LG NB4540 soundbar speaker Grey 4.1 channels 320 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Elegant 4.1 Ch 320W NB4540 Soundbar with Wireless Subwoofer
More>>>
LG NB4540 soundbar speaker Grey 4.1 channels 320 W:
The official description of LG NB4540 soundbar speaker Grey 4.1 channels 320 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.1 CH 320W SURROUND SOUND
Bring to life all of your favourite movies, TV shows, sports and music with 4.1 channel surround sound and added bass to enhance your TVs sound.

35mm Ultra Slim Metallic Design

Only 35mm in height, LGs ultra slim soundbar with premium metallic finish is styled to perfectly complement your TVs design.

Active Wireless Subwoofer

Free your living room from wires. LG’s active wireless subwoofer allows you to enjoy superb sound quality without compromising on design.

WIRELESS SOUND SYNC
Simply connect your LG soundbar to your LG TV wirelessly via Bluetooth™ to enjoy enhanced sound quality.

Wall Mountable
Designed to complement your home, simply wall mount your soundbar underneath your TV.

Wireless audio streaming via Bluetooth
Play your favourite music from your smartphone or Bluetooth™ enabled device on your LG soundbar by wirelessly streaming via Bluetooth.

3D Surround Processor
Experience 3D sound through LGs unique Cinema Surround Processor sound calibration technology, bringing the cinema experience to your living room.

SIMPLINK
SIMPLINK allows you to control all of your LG devices with just one remote.

LG Bluetooth™ Remote App
Simply download the LG Bluetooth™ Remote App for your smartphone to control your LG device.

Short summary description LG NB4540 soundbar speaker Grey 4.1 channels 320 W:
This short summary of the LG NB4540 soundbar speaker Grey 4.1 channels 320 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG NB4540, 4.1 channels, 320 W, Dolby Digital, DTS 2.0, 40 W, Wireless, 160 W

Long summary description LG NB4540 soundbar speaker Grey 4.1 channels 320 W:
This is an auto-generated long summary of LG NB4540 soundbar speaker Grey 4.1 channels 320 W based on the first three specs of the first five spec groups.

LG NB4540. Audio output channels: 4.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS 2.0. Soundbar speaker RMS power: 40 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Grey, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS

Audio
Audio output channels *
4.1 channels
RMS rated power *
320 W
Audio decoders
Dolby Digital, DTS 2.0
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
40 W
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
160 W
Features
Product colour *
Grey
FM radio
No
Audio formats supported
FLAC, LPCM, MP3, OGG, WAV
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
3.0+HS
HDMI ports quantity *
2
Ports & interfaces
USB 2.0 ports quantity
1
Digital audio optical in
1
Power
Power consumption (typical)
30 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
1.55 kg
Subwoofer weight
7.32 kg
Packaging content
Receiver included
No
Remote control included
Yes
Warranty card
Yes
Other features
Soundbar dimensions (W x D x H)
840 x 82 x 35 mm
Subwoofer dimensions (W x D x H)
221 x 281 x 351.5 mm
Manual
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:59:15
Uk has collected 8 expert reviews for LG NB4540 soundbar speaker Grey 4.1 channels 320 W and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
avforums.com
Updated:
2014-09-12 01:59:15
There's been a real trend recently towards thinner, less intrusive and more lifestyle friendly soundbars. That's all well and good, after all no one wants an ugly box beneath their TV that blocks the screen. However there comes a point where if a soundbar...
Good Attractive design, Easy to setup, Entertaining sound...
Bad Lacks in the midrange, Sub needs careful placement, Plenty of alternatives...
80%
trustedreviews.com
Updated:
2014-09-12 01:59:15
What is the LG NB4540? The NB4540 hails from LG's shiny new range of soundbars and brings you big home cinema sound without bombarding you with boxes and cables like a regular home cinema system. It's the ideal upgrade if you're tired of your TV's tinny s...
Good Stunning design, Crisp, detailed sound and hardhitting bass, Generous features and connections...
Bad High frequencies sound bright at loud volumes, Relatively expensive...
Bottom line Dazzling looks, decent features and crisp, detailed sound quality make LG's soundbar system a cracking purchase, even though some rivals offer a slightly more polished performance. Next, read our Best Soundbars Roundup...
80%
Country Distributor
United Kingdom 1 distributor(s)