location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB5540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB5540
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2019 08:44:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.1 channels 320 W Dolby Digital, DTS 2.0
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 80 W
  • - Wireless Subwoofer RMS power: 160 W
  • - Black, Silver
  • - Wired & Wireless Bluetooth
Long product name LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W :
The long product name of LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.1 Channels, 320 W, USB, ARC, SIMPLINK
More>>>
LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W:
The official description of LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.1 CHANNEL AUDIO
Make all of your movies and music come alive as never before, with 4.1-channel sound. An ideal premium audio solution for compact spaces, these four specially engineered speakers plus subwoofer create a thrilling virtual surround effect from a single cabinet.

WIRELESS SUBWOOFER
Add sharp sonic kick and thunderous power to all of your entertainment with our wireless subwoofer. It's easy to set up, and you won't need to run a wire to connect it to your audio system.

3D SURROUND PROCESSOR
Put yourself in the middle of all the action with LG's onboard 3D Surround Processor, which creates a room-filling surround sound experience for movies, TV shows and more.

BLUETOOTH®
Wirelessly stream music diretly from your smartphone or other compatible device for a seamless listening experience.

HDMI OUT
An HDMI output port on a sound bar? Because this sound bar is capable of streaming movies and TV shows, it offers HDMI out to pass its high-quality video signal on to the TV for all to enjoy.

WALL MOUNT INCLUDED
Sometimes the wall is the best location for your LG sound bar, if for example your TV is wall-mounted and you want to place the speaker directly beneath. Luckily, handy mounting hardware is included.

Short summary description LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W:
This short summary of the LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG NB5540, 4.1 channels, 320 W, Dolby Digital, DTS 2.0, 80 W, Wireless, 160 W

Long summary description LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W:
This is an auto-generated long summary of LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W based on the first three specs of the first five spec groups.

LG NB5540. Audio output channels: 4.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS 2.0. Soundbar speaker RMS power: 80 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Black, Silver, Audio formats supported: FLAC, LPCM, MP3, OGG, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Audio
Audio output channels *
4.1 channels
RMS rated power *
320 W
Audio decoders
Dolby Digital, DTS 2.0
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
80 W
Subwoofer
Subwoofer included *
Yes
Subwoofer connectivity
Wireless
Subwoofer RMS power
160 W
Bass reflex
Yes
Features
Product colour *
Black, Silver
Audio formats supported
FLAC, LPCM, MP3, OGG, WMA
Consumer Electronics Control (CEC)
SimpLink
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
HDMI ports quantity *
1
Power
Power consumption (typical)
30 W
Power consumption (standby)
0.5 W
Packaging data
Package weight
15.5 kg
Packaging content
Remote control included
Yes
Other features
Soundbar dimensions (W x D x H)
1026 x 36 x 81 mm
Subwoofer dimensions (W x D x H)
297 x 330 x 297 mm
Package dimensions (WxDxH)
1092 x 437 x 353 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 01:59:15
Uk has collected 7 expert reviews for LG NB5540 soundbar speaker Black, Silver 4.1 channels 320 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
whathifi.com
Updated:
2014-09-12 01:58:59
LG has been responsible for some rather good soundbars - one of which even won an Award in 2013 - so it was happy news when we heard there was going to be a new one. If you want a soundbar for aesthetic and space-saving reasons, this is just the ticket...
Good Deep bass, Good scale, Gorgeous – and practical – design...
Bad Poor integration, Midrange is short on weight and dynamics...
Bottom line We find ourselves disappointed with the LG NB5540. It's hard to get past the flaws in the sound, even if we do love the design and features.Ultimately, similar money can get you similar features with much better sound...
60%
avforums.com
Updated:
2014-09-12 01:59:15
LG has been back to the drawing board for its range of 2014 soundbars and the results are certainly highly attractive. The NB5540 we have here is LG's range-topping entrant for 2014 and boasts a claimed 320W output, a relatively large and powerful wireles...
Good High impact bass, Beautiful styling, Easy to set up and control, ARC...
Bad Sub can be dominating at default settings, Mid range is sometimes compromised...
80%
trustedreviews.com
Updated:
2014-10-29 07:07:32
What is the LG NB5540? The NB5540 pairs a super-slim soundbar with a wireless subwoofer to deliver the sort of loud, powerful sound that your flatscreen TV can only dream of, while freeing you from the cables and clutter that come with a traditional 5.1 h...
Good Gorgeous slimprofile design, Hires audio support, Easy to set up and use...
Bad Poorly integrated bass, Brash sounding treble, Sub requires careful adjustment...
Bottom line LG's slim, glamorous 4.1 soundbar offers decent features and easy operation but is let down by a lack of cohesion and composure in the audio department...
70%
Country Distributor
United Kingdom 1 distributor(s)