LG logo

LG BP440 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313453
Info modified on:
24 Nov 2020, 19:09:14
Short summary description LG BP440 DVD/Blu-Ray player 3D Black:

LG BP440, Full HD, NTSC, PAL, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, AVC, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, MP3, WMA

Long summary description LG BP440 DVD/Blu-Ray player 3D Black:

LG BP440. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS. Video formats supported: AVC, AVCHD, DIVX, DIVX HD, H.264, MKV, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 12 W, Power consumption (standby): 0.5 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.