location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GeForce GTX 260 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENGTX260HTDP896M
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:39:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS GeForce GTX 260 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce GTX 260 GDDR3
  • - 2560 x 1600 pixels 448 bit 1998 MHz PCI Express 2.0
  • - DVI-I ports quantity: 2
  • - DirectX version: 10 OpenGL version: 2.1
Long product name ASUS GeForce GTX 260 GDDR3 :
The long product name of ASUS GeForce GTX 260 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGTX260/HTDP/896M
More>>>
ASUS GeForce GTX 260 GDDR3:
The official description of ASUS GeForce GTX 260 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience Superlative Gaming Performance with ASUS ENGTX260!

- Gigantic 896M memory on board.
- PCI Express 2.0 support.
- New SmartDoctor.

Short summary description ASUS GeForce GTX 260 GDDR3:
This short summary of the ASUS GeForce GTX 260 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GeForce GTX 260, GeForce GTX 260, GDDR3, 448 bit, 1998 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 260 GDDR3:
This is an auto-generated long summary of ASUS GeForce GTX 260 GDDR3 based on the first three specs of the first five spec groups.

ASUS GeForce GTX 260. Graphics processor: GeForce GTX 260, Processor frequency: 576 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 1998 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor *
GeForce GTX 260
Processor frequency *
576 MHz
Shader clock
1242 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
448 bit
Memory clock speed
1998 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
TV-out
Yes
Ports & interfaces
DVI-I ports quantity *
2
Performance
PhysX
Yes
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:53
Uk has collected 11 expert reviews for ASUS GeForce GTX 260 GDDR3 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-03-01 06:33:53
The Asus GeForce GTX 260 graphics card is based around nVidias GTX 260, and is a less expensive alternative to the GTX 280 cards. Graphics card manufacturers have established a ritual: put out your most exciting but expensive, cutting-edge products...
Bottom line You get some very nice features in the GTX 260, and the potential of Cuda and the PhysX technology could see some surprises in the future. But we see that time being a year or two away yet. In the meantime, the 4870 is definitely the superior buy. Rob...
70%
gamepyre.com
Updated:
2017-03-01 06:33:52
NVIDIA and ATI have been in a constant battle for the hardcore and high-end enthusiast video card market for years now with one side dominating then the other side dominating for periods of time that are determined by product cycle, major API rele...
Bottom line The ASUS ENGTX260/HTDP/896M/A video card is an interesting mix of the latest NVIDIA technology (in the form of 216 cores, 55nm version available, PhysX) and at a reasonable price, its currently $199.99 at Newegg. Performance wise the card has the hor...
0%
MotherBoards.org
Updated:
2017-03-01 06:33:52
NVIDIA and ATI have been in a constant battle for the hardcore and high-end enthusiast video card market for years now with one side dominating then the other side dominating for periods of time that are determined by product cycle, major API release (...
Bottom line The ASUS ENGTX260/HTDP/896M/A video card is an interesting mix of the latest NVIDIA technology (in the form of 216 cores, 55nm version available, PhysX) and a reasonable price (239.99 after MIR as of this writing). Performance wise the card has the hor...
0%
hardocp.com
Updated:
2017-03-01 06:33:52
The ASUS ENGTX 260 is a solid performer in games and with it now using the 55nm manufacturing process it uses less power and is cooler. This difference was measurable and real in power and temperature...
0%
silentpcreview.com
Updated:
2017-03-01 06:33:53
Its huge, draws over 120W at load, ridiculously overpackaged, and illustrated lavishly when no one will ever see it once installed. But it has a secret card up its sleeve: The Asus nForce 260 based ENGTX260 could be the quietest stock high end gaming...
Good Effective, quiet stock cooler, Excellent 3D performance, Excellent HD playback...
Bad Long PCB, High power consumption...
Bottom line Gaming: This is not our forté, so for an overall sense of how well the GTX 260 performs in games, check out the reviews at The Guru of 3D, Anandtech, techPowerUp, and HardwareCanucks. The general consensus is that the GTX 260 offers performance simila...
0%