location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W9980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W9980
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364061180
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 600 Mbit/s
  • - Gigabit Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N600, Wireless Dual Band Gigabit, VDSL2/ADSL2+, 4x RJ-45, 2x USB 2.0, 1x RJ-11, 802.11a/b/g/n 2.4/5GHz
More>>>
TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights:

- Featuring broadband speeds up to 100Mbps over VDSL2 and backward compatible with ADSL
- Simultaneous 2.4GHz 300Mbps and 5GHz 300Mbps connections for 600Mbps of total available bandwidth
- Versatile Connectivity: VDSL/ADSL or Ethernet WAN for multiple Internet connection types
- 2 USB ports for storage sharing, printer sharing, FTP Server and Media Server

What This Product Does

TP-LINK's TD-W9980 N600 Dual Band Gigabit VDSL2/ADSL2+ Modem Router comes with the latest ITU-T G.993.2 VDSL2 standard, providing up to 100Mbps speed downstream and upstream, and backward compatibility with ADSL. With 300Mbps wireless speed over the crystal clear 5GHz band and 300Mbps over the 2.4GHz band, the TD-W9980 is the superior choice for users in search of seamless HD video streaming, online gaming and other bandwidth-intensive tasks. Its all gigabit ports allow users to access high-speed internet connections and share them wirelessly at blazing 300Mbps wireless speeds or by using one of its 4 gigabit LAN ports. With 2 multifunctional USB ports, users can share printers, files and media across the local network or the internet. What's more, this device allows for two different connection types: VDSL/ADSL, or Ethernet WAN, giving users the flexibility to access the Internet whichever method is most convenient.

Up to 100Mbps broadband speed

The TD-W9980 supports VDSL2 and backward compatibility with ADSL2+/ADSL2/ADSL, featuring high broadband speeds of up to 100Mbps. It is designed to support the wide deployment of triple play services such as voice, video, data, high-definition television (HDTV) and interactive gaming.

Simultaneous Dual Band

Two separate wireless networks that will run on either the 2.4GHz or 5GHz band, simultaneously. The traditional 2.4GHz band can provides more range and is great for everyday web surfing use but it is more susceptible to interference from wireless devices running on the same frequency. While the 5GHz band can provide faster wireless speeds and avoid much interference .This way, the 5GHz band is just right for bandwidth heavy tasks like on-line gaming and HD streaming. Now you can enjoy both advantages of the two bands by just having one device.

Full Gigabit Ports - More Power to You

With 300Mbps 802.11n wireless and 4 gigabit LAN ports, the TD-W9980 is the ideal choice for bandwidth heavy users that rely on speedy, reliable connections for bandwidth intensive work or entertainment such as lag-free conference calls, HD video streaming or online gaming.

2 USB Sharing Ports - Easy Sharing

Using the TD-W9980’s two multi-functional USB 2.0 ports, users can share printers, files and media either throughout the network at home with several different computers or even away, using the device’s FTP server functions so that you never have to part with your files.

Interchangeable LAN/WAN Port - Versatile Connectivity

The TD-W9980 supports VDSL/ADSL or Ethernet WAN connections (EWAN) that allow users to have the flexibility of different Internet connections among VDSL/ADSL, cable or fiber modem using its interchangeable LAN/WAN port. This unique feature makes it easier when users need to change to fiber or cable services when necessary.

IPv6 Ready

This device supports IPv6, which is foundational to the next generation Internet and enables a range of new services and improved user experiences.

Virtually Impregnable-10 VPN IPsec tunnels

The ability to support up to 10 IPsec VPN tunnels simultaneously gives TD-W9980 users the flexibility to setup a virtual private network, to guarantee network security and take advantage of network access whether at home or away, for work or simply to access files from their local networks.

- Excellent VDSL2/ ADSL2+ high speed Modem Router , providing up to 100Mbps broadband speeds
- Simultaneous 2.4GHz 300Mbps and 5GHz 300Mbps connections for 600Mbps of total available bandwidth
- All Gigabit ports ensure ultimate transfer speeds
- Two USB 2.0 ports support Storage Sharing (Samba or FTP), Media Server, Print Server and multi accounts
- Ethernet WAN (EWAN) offers another broadband connectivity option for connecting to Cable, VDSL/ADSL or Fiber modems
- Guest Network Access provides secure Wi-Fi access for guests sharing your home or office network
- Parent Control allows parents or administrators to establish restricted access policies for children or staff
- IP based Bandwidth Control makes it easier for you to manage the bandwidth of devices that connected to the modem router
- Wi-Fi On/Off Switch allows users to simply turn their wireless radio on or off
- Easy one-touch WPA wireless security encryption with the WPS button
- Easy Setup Assistant with multi-language support provides a quick & hassle free installation
- SPI and NAT firewall protects end-user devices from potential attacks from the Internet
- WPA-PSK/WPA2-PSK encryptions provide user networks with active defense against security threats
- Simultaneously supports up to 10 IPSec VPN Tunnels
- Both built-in antennas and external detachable antennas allow for better alignment and stronger antenna upgrades
- Supports IPv6 (Internet Protocol Version 6)
- 6000V Lightning Protection helps your device avoid the damage of tough thunderstorms

Short summary description TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-W9980, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL2, Black

Long summary description TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

TP-Link TD-W9980. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45), Phone (RJ-11)

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
600 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
DSL features
VDSL2
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal & external
Antenna connector type
RP-SMA
Antenna gain level (max)
5 dBi
Antennas quantity
5
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Power
Power supply
18 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
243 mm
Depth
160.6 mm
Height
32.5 mm
Other features
Mobile network connection
No
WLAN data transfer rates supported
300, 600 Mbit/s
USB ports quantity
2
USB version
2.0
Supported protocols
ATM Forum UNI3.1/4.0 PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) IPoA (RFC1577/2225) PVC - Up to 8 PVCs
Input current
1.5 A
Frequency band
2.4 & 5
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:52:13
Uk has collected 1 expert review for TP-Link TD-W9980 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)