location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24D390HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D390HL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:54:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Long product name Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue :
The long product name of Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" LED, PLS, 1920 x 1080, 16:9, 250cd/m2, 5ms, Mega ∞ DCR, VGA, HDMI, Black w/ Blue ToC Finish
More>>>
Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue:
The official description of Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest innovations in monitor technology, packaged into a functional and aesthetic design.

See More with Style and Functionality

Designed with a narrow bezel that allows you to see more of the screen. The transparent crystal neck raises the screen to the perfect viewing level and the tilt feature increases your field of vision to maximize your viewing comfort.

Samsung's Latest Elegant Touch of Color

Featuring Samsung's signature Touch of Color (ToC) design, the stylish 23.6" monitor stands out in any room. The narrow bezel illuminates a subtle hint of soft pure blue that sets an elegant glow around the monitor.

Be Entertained from Every Angle

Experience superior picture quality as the PLS panel's wide viewing angle offers a consistent natural color and contrast ratio from any angle within 178 degrees, vertically and horizontally.

Enhanced Gaming Experience

The perfect viewing settings for games with one touch of a button. The Game Mode option optimizes the settings for game play, which reduces screen lag, enhances the color and alters the screens contrast to provide the ultimate picture for gaming.

Short summary description Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue:
This short summary of the Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24D390HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Blue

Long summary description Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue:
This is an auto-generated long summary of Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue based on the first three specs of the first five spec groups.

Samsung S24D390HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Blue

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Gloss
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Performance
Windows operating systems supported
Yes
Multimedia
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black, Blue
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Mobile High-Definition Link (MHL)
No
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Network
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
LED indicators
No
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
547.6 mm
Depth (with stand)
209.6 mm
Height (with stand)
409.2 mm
Weight (with stand)
206.7 g
Width (without stand)
547.6 mm
Depth (without stand)
80 mm
Height (without stand)
332.5 mm
Weight (without stand)
3.29 kg
Packaging data
Package width
615 mm
Package depth
131.8 mm
Package height
392.9 mm
Package weight
4.79 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 02:21:04
Uk has collected 14 expert reviews for Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digitalversus.com
Updated:
2014-09-25 03:01:04
Despite there being plenty of them around, it's been some time since a Samsung monitor has been through our tests. Hot off the press, here's our review of the S24D390HL. Design & Build Dressed from head to toe in shiny plastic, the S24D390HL is very...
Good Good colour fidelity (DeltaE=2.2), Good responsiveness for PLS/IPS...
Bad Minimalist design and connectivity...
Bottom line The S24D390HL pleasantly surprised us. Despite being undeniably minimalist regarding design and connectivity, the monitor largely makes up for it with its accurate colours and reactivity. It's a multi-purpose display for both work and leisure...
80%
gadgetspeak.com
Updated:
2014-11-21 07:05:07
The viewable screen is 51x29.5cm which gives the notional diagonal imperial measurement of 23.6inches. The default screen display is 1920x1080.This unit has a lot of back tilt and a small amount forward of vertical. As with all recent panels this has a wi...
80%
pcmonitors.info
Updated:
2018-08-13 05:16:45
Samsung’s AD-PLS (Advanced Plane to Line Switching) panels are designed to compete with LG’s increasingly widespread AH-IPS (Advanced High-Performance In-Plane Switching) panels. The aim is to bring enhanced colour and viewing angle performance into an attractively priced package without compromising on responsiveness. The Samsung S24D390HL combines an AD-PLS panel with unmistakable Samsung styling. We never judge a book by its cover, and whilst this monitor may have a rather unique and to some peopl...
0%
Brand Image Product code Product Stock Price from
Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
LS24E390HL S24E390HL 0.00
(excl. VAT)
0 (incl. VAT)