location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F-310 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F-310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7M34AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182842454 show
Category:
Type of direct-to-disk recording system that uses a high-capacity hard disk to record digital audio or digital video.
Dashcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2018 05:37:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP F-310 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of cameras: 1 1920 x 1080 pixels 30 fps
  • - GPS (satellite)
  • - TFT Built-in display 6.1 cm (2.4")
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC Maximum memory card size: 32 GB
  • - Power source type: Battery Lithium Polymer (LiPo)
Warranty: 1 year manufacturer’s limited hardware
Long product name HP F-310 Battery :
The long product name of HP F-310 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4" TFT, 1/3" CMOS, 3MP, 1920 x 1080, G-Sensor, GPS
More>>>
HP F-310 Battery:
The official description of HP F-310 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

120 degree light 6 glass lens quality clarity without distortion 1920x1080P @ 30fps seamless video does not leak seconds. Stop Motion Pro latest flameout function design GPS function. MOV file formats H.264 video compression technology Emergency collision sensor G-Sensor Data Lock.

- Display Dimensions: 2.4 inch LCD Color Panel (TFT)
- Sensor Type: 3MP, 1/3 inch CMOS
- Effective Pixels 2048: (H) x 1536 (V) pixels
- Video Resolutions: Full HD: 1920 x 1080@30 fps HD:1280 x 720@30 fps
- Video Format: MOV format (H.264+ADPCM codec)
- Still Image Resolution: 3MP, 2048 (H) x 1536 (V) pixels
- Still Image Format DCF: (JPEG, Exif: 2.2 )
- ISO Sensitivity: Auto
- G-Sensor: Built-in, 3-Axis G-Force Sensor Supports Event trigger Emergency Video recording
- Integrated GPS: Continuous GPS tracking for picture and video location information
- Microphone: Built-in
- On Screen Languages:English / French / Italian / German / Spanish / Portuguese / Russian / Turkish /
- Japanese / Korean / S. Chinese / T. Chinese
- Storage Media:MicroSD / SDHC (Up to 32 GB)
- Note: Class 6 speed SDHC cards or greater are required for HD video
- Connections: USB (5 pin micro, USB 2.0), Mini C Type HDMI
- Power:Rechargeable Li-Po battery (battery is sealed within the camcorder and not customer replaceable)
- Dimensions: 70 mm x 60 mm x 32 mm (2.7 in x 2.4 in x 1.3 in) Weight: 90 g (3.2 oz.)
- Box Contents: HP Car Camcorder f310 /Car Power Adapter (with USB connector) /Windshield Mounting Bracket /USB Data cable /Software Install CDROM disc (with electronic user manual) /Quick Start Guide /Warranty document
- Minimum System Requirements:Microsoft Windows XP/Vista/7/8 /Pentium D 3.0 GHz processor or equivalent / 1 GB RAM or greater

Short summary description HP F-310 Battery:
This short summary of the HP F-310 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP F-310, 1920 x 1080 pixels, 120°, 1/3", 30 fps, H.264, MOV, TFT

Long summary description HP F-310 Battery:
This is an auto-generated long summary of HP F-310 Battery based on the first three specs of the first five spec groups.

HP F-310. Main camera resolution: 1920 x 1080 pixels, Main camera viewing angle: 120°, Main camera sensor size: 1/3". Display: TFT, Display diagonal: 6.1 cm (2.4"). Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Maximum memory card size: 32 GB. Maximum image resolution: 2048 x 1536 pixels, Image formats supported: JPG. Power source type: Battery, Battery technology: Lithium Polymer (LiPo)

Performance
Number of cameras *
1
Main camera resolution
1920 x 1080 pixels
Main camera viewing angle
120°
Main camera sensor size
1/3"
Maximum frame rate
30 fps
GPS (satellite) *
Yes
Video compression formats
H.264, MOV
Display
Built-in display *
Yes
Display
TFT
Display diagonal
6.1 cm (2.4")
Storage
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
32 GB
Still image
Maximum image resolution
2048 x 1536 pixels
Image formats supported
JPG
Power
Power source type *
Battery
Battery technology
Lithium Polymer (LiPo)
Weight & dimensions
Width
70 mm
Depth
32 mm
Height
60 mm
Weight
90 g
Country Distributor
Polska 1 distributor(s)