location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE H6J72A rack cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H6J72A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6J72A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758450253 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE H6J72A rack cabinet Black :
The long product name of HPE H6J72A rack cabinet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 11642 1200mm Shock Universal Network Rack
More>>>
Short summary description HPE H6J72A rack cabinet Black:
This short summary of the HPE H6J72A rack cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE H6J72A, 1360.78 kg, 130 kg, Black

Long summary description HPE H6J72A rack cabinet Black:
This is an auto-generated long summary of HPE H6J72A rack cabinet Black based on the first three specs of the first five spec groups.

HPE H6J72A. Maximum weight capacity: 1360.78 kg. Weight: 130 kg. Product colour: Black

Brand Image Product code Product Stock Price from
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 1075-1200mm Offset Baying Kit HP 1075-1200mm Offset Baying Kit
(show image)
BW941A 1075-1200mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1M-1075mm Offset Baying Kit HP 1M-1075mm Offset Baying Kit
(show image)
BW952A 1M-1075mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 48U 1075mm Side Panel Kit HP 48U 1075mm Side Panel Kit
(show image)
H6J91A 48U 1075mm Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Hardware Kit HP Rack Hardware Kit
(show image)
H6J85A Rack Hardware Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Heavy Duty V2 Stabilizer Kit HP 600mm Heavy Duty V2 Stabilizer Kit
(show image)
BW961A 600mm Heavy Duty V2 Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Rack Stabilizer Kit HP 600mm Rack Stabilizer Kit
(show image)
BW932A 600mm Rack Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A#MOJ 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP Quarter Turn Hook and Loop 10 Pack Kit HP Quarter Turn Hook and Loop 10 Pack Kit
(show image)
BW963A Quarter Turn Hook and Loop 10 Pack Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Custom Door Branding Kit HP Custom Door Branding Kit
(show image)
BW935A Custom Door Branding Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)