location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy8 Ironing board cover GC020/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ironing board cover GC020/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC020/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103587248 show
Category:
Heat-resistant piece of material, normally with an elasticated edge, used to cover an ironing board.
Ironing Board Covers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:36
The date of the most recent change of this product data-sheet in Icecat.
Quick start Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Easy8 Ironing board cover GC020/00 :
The long product name of Philips Easy8 Ironing board cover GC020/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120 x 45, 100% cotton, 3mm
More>>>
Philips Easy8 Ironing board cover GC020/00:
The official description of Philips Easy8 Ironing board cover GC020/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement cover for prolonged performance
For Easy8 ironing board
Use this special replacement board cover for Easy8 ironing board for prolonged performance, including covers for the ShoulderWings system. The covers are easy to place and fix on the board thanks to the easy-fit fastener system.

Smooth ironing
- 100% cotton top layer
- Foam layer

Perfect fit
- Easy-fit system
- Perfect for Easy8 board: 120x45 cm
- including ShoulderWings

Short summary description Philips Easy8 Ironing board cover GC020/00:
This short summary of the Philips Easy8 Ironing board cover GC020/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy8 Ironing board cover GC020/00, Cotton, Foam, 120 x 45 mm, Easy8, 120 mm, 3 mm

Long summary description Philips Easy8 Ironing board cover GC020/00:
This is an auto-generated long summary of Philips Easy8 Ironing board cover GC020/00 based on the first three specs of the first five spec groups.

Philips Easy8 Ironing board cover GC020/00. Material: Cotton, Foam, Board size (W x D): 120 x 45 mm, Compatibility: Easy8. Width: 120 mm, Depth: 3 mm

Easy-fit system
Easy-fit system

The covers come with easy-fit fastener system which keeps the board cover taut.

Perfect for Easy8 board
Perfect for Easy8 board

The board cover is specially designed to be used with the Easy8 board. It also fits ironing boards with size 120x45 cm.

including ShoulderWings
including ShoulderWings

Two replacement covers for the ShoulderWings are also included in the pack complete with the easy-fit fastener.

Ironing with 60% less noise
Ironing with 60% less noise

Ironing experience is more convenient with the replacement cover that gives more silent ironing with 60% less noise reduction in sound power versus multilayer board cover

AquaBlock anti-drip cover
AquaBlock anti-drip cover

AquaBlock is a unique technology that prevents condensed steam from dripping on the floor, making this board cover the ideal ironing surface for steam generator irons.

Ideal for steam generators

This replacement board cover is suitable for Philips steam generators

Features
Material *
Cotton, Foam
Board size (W x D)
120 x 45 mm
Compatibility
Easy8
Weight & dimensions
Width
120 mm
Depth
3 mm