LG logo

LG W2242S computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133722
Info modified on:
31 May 2024, 09:34:46
Long product name LG W2242S computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

22", 1680x1050, 300 cd/m2, 8000:1, 5 ms, 170/170

LG W2242S computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Colours practically jump off the screen on the LG 22” widescreen LCD monitor. Thanks to its FLATRON f-ENGINETM and 8000:1 fine contrast ratio, you get perfect blacks; crisp, bright images; and zero distortion in 4:3 mode. Great for moving images.

Short summary description LG W2242S computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

LG W2242S, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description LG W2242S computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

LG W2242S. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.