NEC OPS Digital Signage Player
Warranty:
3 Years
Long product name NEC OPS Digital Signage Player
:
The long product name of NEC OPS Digital Signage Player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB RAM, Android Jelly Bean 4.2.2, USB, RJ-45
More>>>
Short summary description NEC OPS Digital Signage Player:
This short summary of the NEC OPS Digital Signage Player data-sheet is auto-generated and uses the product title and the first six key specs.
NEC OPS Digital Signage Player, Black, H.263, H.264, MPEG1, MPEG2, MPEG4, VC-1, VP6, WMV7, WMV8, WMV9, XVID, AAC, AC3, MP3, NEC OPS, PX, PH, Cortex-A7, 1000 MHz
Long summary description NEC OPS Digital Signage Player:
This is an auto-generated long summary of NEC OPS Digital Signage Player based on the first three specs of the first five spec groups.
NEC OPS Digital Signage Player. Product colour: Black, Video formats supported: H.263, H.264, MPEG1, MPEG2, MPEG4, VC-1, VP6, WMV7, WMV8, WMV9, XVID, Audio formats supported: AAC, AC3, MP3. Processor architecture: Cortex-A7, Processor frequency: 1000 MHz. Storage media type: Flash, Total storage capacity: 8 GB, Compatible memory cards: SD, SDHC. Internal memory: 2 MB, Internal memory type: DDR3. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels