location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1 X Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9167B011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574615950 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 13.1 MP CMOS Touchscreen Black
  • - Image sensor size: 1.5"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 60 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge Mini-USB B HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black :
The long product name of Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.1 MP (4352 x 2904 max.), 1.5" CMOS, Optical 5x/Digital 4x zoom, ISO 100-12800, Full HD video, 3" LCD, USB 2.0, Micro HDMI, 558 g
More>>>
Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black:
The official description of Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its large sensor and fast f/2 zoom lens, the PowerShot G1 X Mark II delivers DSLR-like performance and versatility from the body of a compact camera.

- Large 1.5-type 18.7 x 14.0 mm Canon CMOS sensor with multi-aspect shooting
- Capture 12.8 Megapixel images (3:2)* and Full HD videos with DSLR-like quality
- Be creative with depth of field, using a fast f/2-3.9, 24mm 5x zoom lens and 9-bladed aperture
- Fast image processing and responsive operation with DIGIC 6
- Shoot great pictures, even in low light, with HS System and max ISO 12,800
- Intelligent IS image stabilisation guards against camera shake
- Accurate 31-point AiAF. Precise manual focusing with Manual Focus Peaking
- Customisable Dual Control Rings and intuitive touch screen for tailor-made handling
- Wi-Fi and Image Sync for easy image sharing and backup. Connect to a smartphone or tablet for remote shooting
- Optional EVF for traditional handling
- 14 bit RAW and DPP software integrate seamlessly into any workflow

Short summary description Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black:
This short summary of the Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G1 X Mark II, 13.1 MP, 4352 x 2904 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black:
This is an auto-generated long summary of Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot G1 X Mark II. Camera type: Compact camera, Megapixel (approx.): 13.1 MP, Image sensor size: 1.5", Sensor type: CMOS, Maximum image resolution: 4352 x 2904 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 558 g. Product colour: Black

Picture quality
Image sensor size *
1.5"
Camera type *
Compact camera
Megapixel (approx.) *
13.1 MP
Sensor type *
CMOS
Maximum image resolution *
4352 x 2904 pixels
Still image resolution(s) *
3:2 - (RAW, L) 4352 x 2904, (M1) 3072 x 2048, (M2) 2048 x 1368, (S) 640 x 424 4:3 - (RAW, L) 4160 x 3120, (M1) 3072 x 2304, (M2) 2048 x 1536, (S) 640 x 480 16:9 - (RAW, L) 4352 x 2248, (M1) 3072 x 1728, (M2) 1920 x 1080, (S) 640 x 360 1:1 - (RAW, L) 3120 x 3120, (M1) 2304 x 2304, (M2) 1536 x 1536, (S) 480 x 480 4:5 - (RAW, L) 2496 x 3120, (M1) 1840 x 2304, (M2) 1232 x 1536, (S) 384 x 480
Image stabilizer *
Yes
Supported aspect ratios
3:2, 4:3
Image sensor size (W x H)
18.7 x 14 mm
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
12.5 - 62.5 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
120 mm
Minimum aperture number
2
Maximum aperture number
3.9
Lens structure (elements/groups)
14/11
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
12800
ISO sensitivity
100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
60 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Second curtain synchro, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 6.8 m
Flash range (tele)
0.5 - 3.5 m
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
1920x1080@30fps, 640x480@30fps
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Audio system
stereo
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Second display
No
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Mini-USB B
HDMI *
Yes
HDMI connector type
Micro
Network
Bluetooth *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten, Underwater
Scene modes *
Fireworks, Portrait, Snow, Underwater
Shooting modes *
Aperture priority, Auto, Manual, Movie, Program, Shutter priority
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Camera file system
DPOF 1.1, Exif 2.3, RAW
Image processor
DIGIC 6
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
240 shots
Battery type
NB-12L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
116.3 mm
Depth
66.2 mm
Height
74 mm
Weight
558 g
Packaging content
Bundled software
ImageBrowser EX CameraWindow, PhotoStitch, Map Utility Digital Photo Professional
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 136 expert reviews for Canon PowerShot G1 X Mark II 1.5" Compact camera 13.1 MP CMOS 4352 x 2904 pixels Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
howtospendit.ft.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot G1 X Mark II is a little heavier than either the Leica or the Fuji and, although it's being advertised as a compact, it's no slim little thing. But it does do stuff neither of my regular cameras can. For example, while I love their fix...
0%
photoreview.com.au
Updated:
2022-10-17 18:56:23
When it was showcased at the CP+ Imaging Show in Japan in February, Canon's PowerShot G1X Mark II attracted plenty of attention, largely because photographers wanted to see whether the new camera had improved on the original model. It was a big ask, since...
Bottom line The lack of a built-in viewfinder is always a deal-breaker for us and reviewing the PowerShot G1X Mark II reinforced our belief that any kind of viewfinder, no matter how basic, is better than none at all. An optional EVF is a poor solution, requiring the...
85%
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
For the G1X Mark II, Canon has made some significant changes. The optical viewfinder has gone and there are fewer single-function dials. We don't miss the viewfinder, which was small and showed a heavily cropped view compared to the resulting photos. We'r...
Bottom line The best image quality we've seen from a compact camera, and a well-rounded package too...
100%
T3.com
Updated:
2022-10-17 18:56:23
A lot of camera manufacturers are claiming a ‘best ever' performance for their latest products, and the Canon PowerShot G1 X Mark II is no exception. But, for once, the hype may well be justified for this re-vamp of 2012's original Canon G1 X . The equati...
Good Solid aluminium build, Larger than average sensor, Tilting touch LCD...
Bad Bulkier than rivals, Quite pricey, Viewfinder costs extra...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
Canon's PowerShot G1X Mark II camera has received a makeover like no other when you compare it to the original G1X. The body has been tweaked to accommodate a bigger lens fixture, and the overall balance of the camera has changed dramatically. It feels so...
Good F/2.0-f/3.9 lens with 5x optical zoom, Simple to understand menu system, Very good image quality...
Bad Heavy for a compact, Balance isn't great, Button layout could be better...
Bottom line Canon's PowerShot G1X Mark II is a substantial compact camera that can't easily fit in your pocket. It's a good shooter, though, and it gives you the choice to either take advantage of its extensive scene modes, or to wrestle with the exposure settings yo...
70%
stuff.tv
Updated:
2022-10-17 18:56:23
Canon's PowerShot G series has long been regarded as the gold standard for build quality in high-end point-and-shoots, and the G1 X Mark II won't do anything to dispel the notion. It's tank-like in its solidity in the hand, and this particular version (th...
Good Large sensor, Fast f/2.0 maximum aperture, Tilting touchscreen...
Bad No viewfinder, Limited video options...
Bottom line Canon G1 X Mark II verdict Open Gallery Just like its predecessor, the Canon G1 X Mk II is one of the most powerful compact cameras on the planet. It's true that it's pretty hefty, that the zoom range is still fairly limited and that the video i...
80%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
Rewind to the year of the millennium and it was the PowerShot G1 that sparked the creation of Canon’s G series – a camera out to appeal to photographers who desired more sophisticated control than your average point-and-shoot compact without the cumbersom...
Bottom line At the beginning of this review I questioned whether the Canon PowerShot G1 X Mark II is a better camera than the G1 X, and Im glad to report it is. A lot of this comes down to its improved optics, but its not as revolutionary as one might expect. Batte...
60%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
REVIEW—CANON POWERSHOT G1X MkII] by terry on 15 May 2014 Price: $825 (street) Fat and lovely THE LOW-DOWN: This 13 megapixel camera stretches the definition of “compact”. It is big and heavy, but then it is a camera with heavyweight specifications...
0%
brisbanetimes.com.au
Updated:
2022-10-17 18:56:23
DISLIKE: Does it really need to be this heavy? The Wi-Fi connectivity with a smartphone is pretty crude compared with the competitors' apps, but you do at least get basic tethering and zoom control.VERDICT: The G1X is a unique camera. It has fewer pixels...
Good The big sensor, small pixel count, modest zoom and optically brilliant lens altogether make for images unlike other compacts can produce. Dynamic range is wide; resolved detail is sparkling and the ISO sensitivity can be set up to 3200 with good results.
Bad Does it really need to be this heavy? The WiFi connectivity with a smartphone is pretty crude compared with the competitors' apps, but you do at least get basic tethering and zoom control...
Bottom line The G1X is a unique camera. It has fewer pixels on a larger sensor than any other compact, a combination that serious photographers have longed for. Canon has taken a bold step away from the pixel race and selling-by-numbers - good! The relatively short z...
0%
smh.com.au
Updated:
2022-10-17 18:56:23
DateMay 14, 2014 (29) Read later Canon Powershot G1X MkII. This 13-megapixel camera stretches the definition of "compact". It is big and heavy, but then, it is a camera with heavyweight specifications. The sensor is much larger (1.5-inch, 38mm)...
0%
pocket-lint.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot G1 X Mark II is the company's highest spec compact camera yet, superseding the original G1 X from 2012. Far from being a straightforward rehash of the earlier large sensor model, the Mark II is a total rework. It's built around a whole...
Good DSLR quality images, sturdy build, great new lens, physical lens control rings, autofocus speed and macro focus improvements, considerable customisation...
Bad Super expensive, now no viewfinder for the price, autofocus not ample for professional continuous AF, some controls seem fussy, a bit chunky, widest aperture no good for macro wide-angle shots...
Bottom line Faster, leaner, meaner: the Canon PowerShot G1 X Mark II represents a considerable overhaul to the series. It's an entirely different beast compared to its predecessor and we salute it for that. But if you want premium image quality then you'll hav...
90%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
With its newest enthusiast zoom digicam, the PowerShot G1 X Mark II ($800), Canon practically went back to the drawing board. And for good reason – the original G1 X was a real disappointment. Hearing the howls of negative feedback such as incredibly poke...
Good Excellent stills, quality videos, Much improved performance, Very solid feel...
Bad No built-in viewfinder, Screen has reflectivity issues in bright sunshine, Videos only 30p...
Bottom line Just as we gave props for ISO handling, Canon gets an overall cheer for the newly designed PowerShot G1 X Mark II. It is a far superior camera to the original (which should be avoided in favor of this model). Now, for the $800 question, should you buy t...
80%
digitalversus.com
Updated:
2022-10-17 18:56:23
We've been keen to see which manufacturer would come up with a camera capable of rivalling Sony's RX100 Mark II as top dog in the world of expert compacts with...
Good Great picture quality up to 3200 ISO, Clearly designed interface, Good touchscreen, Two customisable settings rings on the lens barrel, WiFi and NFC, Creative Shot function is a nice extra that's fun to use...
Bad Heavy and not particularly compact, especially when switched on, Screen's tilt mechanism seems fragile, Quite a few annoying flaws with design and handling, Slow to switch between EVF and LCD, Slow to start up and save photos, Sharpness levels only look e...
Bottom line The Canon PowerShot G1 X Mark II impresses on paper and in hand. Leaving aside the LCD's dodgy feeling tilt mechanism, it has plenty to please advanced users who aren't interested in mirrorless lens switchers (which are often more basic) or DSLRs (which a...
80%
techradar.com
Updated:
2022-10-17 18:56:23
The premium compact camera market used to be pretty much owned by Canon. The much lauded G series was the ultimate in functionality for those that wanted high image quality but didn't want to lug around a heavy DSLR.However, in recent times other manufact...
Good Small size, large sensor, Touchscreen, Built, in Wi, Fi...
Bad High price, No viewfinder...
Bottom line The premium compact camera market is an interesting place to be right now. This seems to be a genuinely decent piece of kit which I can see a lot of photographers being tempted by, especially those who are loyal to the Canon brand. By keeping the same se...
0%
trustedreviews.com
Updated:
2022-10-17 18:56:23
Canon's second go at the G1 X - A closer look The Canon PowerShot G1 X Mk II succeeds the original G1 X as the top model in Canon's acclaimed PowerShot compact camera line-up. It has a redesigned body and several interesting tweaks to the specification. W...
Bottom line While the manual control rings aid functionality and give the camera a robust feel, the new handgrip is less appealing and feels like a late addition. With an SRP of £749, the G1 X Mk II is going to be up against some stiff competition and as such the...
0%
techradar.com/au/
Updated:
2022-10-17 18:56:23
The premium compact camera market used to be pretty much owned by Canon. The much lauded G series was the ultimate in functionality for those that wanted high image quality but didn't want to lug around a heavy DSLR.However, in recent times other manufact...
Good Small size, large sensor, Touchscreen, Builtin WiFi...
Bad High price, No viewfinder...
Bottom line The premium compact camera market is an interesting place to be right now. This seems to be a genuinely decent piece of kit which I can see a lot of photographers being tempted by, especially those who are loyal to the Canon brand. By keeping the same se...
0%
yugatech.com
Updated:
2022-10-17 18:56:23
Two years after Canon released their critically-acclaimed PowerShot G1X, the Japanese camera maker announced its successor, the PowerShot G1X Mark II which boasts the same 1.5-inch sensor that's now paired with a faster lens with a wider coverage area. We...
Good Robust and durable build, Faster lens with wider zoom range, Significantly improved AF performance, Impressive Noise performance at High ISO, Respectable Image Quality, Faster Burst Rate, Optional EVF, Better Focus Assist Lamp, Improved display panel wit...
Bad about it, Play/Preview button placement, Wi-Fi button is prone to accidental presses, Subpar video recording capabilities, Underwhelming battery life, Poor AF performance at close distance...
Bottom line Much has changed in the fixed-lens camera segment since Canon introduced the original G1X. We saw the rise of cameras with all sorts of added features like Wi-Fi and NFC which allow them to play nicely with smart devices that many consumers have grown fon...
0%
thestar.com.my
Updated:
2022-10-17 18:56:23
Canon's venerable G-series gets a new model that's slightly smaller and better than before.Canon's G-series has been around for a long time — a check on Wikipedia reveals that the first PowerShot G1 ­camera was released as far back as 2000.Since then, a G...
Good Good build quality, excellent images at high ISO settings, extensive control options...
Bad Pricey...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
Canon's PowerShot G series has long been regarded as the gold standard for build quality in high-end point-and-shoots, and the G1 X Mark II won't do anything to dispel the notion. It's tank-like in its solidity in the hand, and this particular version (th...
Good Large sensor, Fast f/2.0 maximum aperture, Tilting touchscreen...
Bad No viewfinder, Limited video options...
Bottom line Just like its predecessor, the Canon G1 X Mk II is one of the most powerful compact cameras on the planet.It's true that it's pretty hefty, that the zoom range is still fairly limited and that the video is fairly underwhelming compared to some rivals (thi...
80%
hardwarezone.com.my
Updated:
2022-10-17 18:56:23
Between the land of the colossal DSLRs and the domain of the compact camera is a realm of the bridge cameras. Featuring non-interchangeable lens and non-pocketable form factor, these cameras, which are also known as large sensor compact cameras, walks the...
0%
wovow.org
Updated:
2022-10-17 18:56:23
The new Canon PowerShot G1 X Mark II is a compact camera that stands out for having a small size offering performance that is up to professional high-end equipment. Thanks to its large CMOS sensor the Canon PowerShot G1 X Mark II offers a 12.8 megapixel r...
Bottom line As we can see with the evidence we have gained, the Canon PowerShot G1 X Mark II offers very good image quality in all situations. Moreover, knowing how to use the wide range of shooting modes offered by this new Canon compact camera, we can not only depl...
0%
pcworld.co.nz
Updated:
2022-10-17 18:56:23
Canon's PowerShot G1X Mark II camera has received a makeover like no other when you compare it to the original G1X. The body has been tweaked to accommodate a bigger lens fixture, and the overall balance of the camera has changed dramatically. It feels so...
Good F/2.0-f/3.9 lens with 5x optical zoom, Simple to understand menu system, Very good image quality...
Bad Heavy for a compact, Balance isn't great, Button layout could be better...
Bottom line Canon's PowerShot G1X Mark II is a substantial compact camera that can't easily fit in your pocket. It's a good shooter, though, and it gives you the choice to either take advantage of its extensive scene modes, or to wrestle with the exposure settings yo...
70%
practicalphotography.com
Updated:
2022-10-17 18:56:23
FeaturesCanon claims that the new DIGIC 6 processor, along with improvements in optics, has given the G1 X MkII a focusing speed almost twice as fast as the G1 X. While it's still not the fastest AF system on the market, it has come some way to correcting...
Bottom line The G1 X MkII is a solid-feeling premium compact that offers an excellent standard of image quality. With improvements in many of the areas that the G1 X was criticised for, Canon has produced a camera that can now hold its own in most shooting situations...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
These cameras may be a bit too big to fit in your pocket but most are compact enough to be considered appealing alternatives to heavier, bulkier, interchangeable lens camera systems...
0%
steves-digicams.com
Updated:
2022-10-17 18:56:23
Quick TakeProsImage quality is outstanding most of the timeTerrific camera for portrait or product photographyAllows recording in JPEG or RAWCamera works quickly most of the timeFast f/2.0 lensSolidly built cameraTiltable LCD works well for use with a tri...
0%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
Canon G1X II review: Canon's new premium compact camera is a triumphant return to form. Find out why in our testing team's new Canon G1X II review video.The premium compact camera market used to be pretty much owned by Canon. The much-lauded G series was...
0%
mashable.com
Updated:
2022-10-17 18:56:23
It's a tough time for a camera company to sell anyone a point-and-shoot camera, let alone one for $799. Smartphones are stealing away the low end and affordable mirrorless cameras are eating away at the high end.Canon , a company that still makes its brea...
Good Great image quality with accurate colors, Sharp screen that flips up 180-degrees, Excellent touchscreen sensitivity with multitouch...
Bad Too big and heavy, Unreliable autofocusing, Barebones smartphone app...
Bottom line The G1 X Mark II improves on the image quality and autofocus speed of its predecessor and adds in modern necessities such as a touchscreen, NFC and Wi-Fi, but Canon forgot to use its talents to reduce the camera's size, weight and price...
0%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
Canon's G series of compacts has long been the first port of call for many photographers who are happy with a compact camera but want to start taking their photography a touch more seriously.Models such as the G11 and G12 developed near cult status, ga...
Good Strong image quality; Solid build; Addition of handgrip welcome; Wifi and NFC functionality...
Bad Removal of viewfinder will disappoint some; High list price...
Bottom line If you're looking at the Canon PowerShot G1 X Mark II as a direct comparison to its predecessor, there's certainly no denying the fact that it's a marked improvement.Not only is the image processing improved, but the new lens means that issues with foc...
84%
dpreview.com
Updated:
2022-10-17 18:56:23
One of the most exciting cameras that debuted in 2012 was Canon's PowerShot G1 X . It featured a 1.5" sensor (which is only 20% smaller than APS-C), 28-112mm lens (albeit a moderately slow one), fully articulating LCD, and optical viewfinder (a rarity at...
Good Very good photo quality, Fast lens with good focal range, capable of very shallow depth-of-field, Solid build quality, with two grips to choose from, Three dial operation: two 'clicky', one smooth, 3-inch tilting LCD flips up 180 degrees for self-portrait...
Bad Considerable shadow noise in Raw, Abrupt highlight clipping, Program line's tendency to use wide apertures can lead to unintentional background blur, Inner lens ring can be frustratingly unresponsive, AF system can struggle in low contrast / low light sit...
Bottom line The PowerShot G1 X Mark II is an enthusiast compact whose fast lens and large sensor allow it to produce impressive photos in both bright and low light. Its well-built body offers three dials, and numerous controls can be customized. That said, there are...
77%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot G1 X Mark II is a new premium compact camera with a large CMOS image sensor and a fast lens. The metal-bodied G1 X Mark II has a 1.5-type multi-aspect sensor, a 5x f/2.0-3.9 lens zoom lens, full manual controls, shooting mode dial, 3-i...
Bottom line The Canon PowerShot G1 X Mark II is a smaller, lighter and more full-featured update of the original G1 X camera that we enthusiastically reviewed way back in February 2012, with the faster, longer lens, improved AF system, wi-fi/NFC connectivity and dua...
90%
pcmag.com
Updated:
2022-10-17 18:56:23
The Canon PowerShot G1 X Mark II ($799.99) is a camera that doesn't fit snugly into any specific category, which makes it interesting, if a bit difficult to evaluate. Its 1.5-inch image sensor is larger than you'll find in a Micro Four Thirds mirrorless c...
Good Big 1.5-inch image sensor. Wide-aperture 5x zoom lens. Tilting touch-screen display. Quick focus. Excellent manual focus mode with peaking. Creative Shot mode. Raw capture. Add-on EVF available. Wi-Fi-enabled.
Bad Expensive. Soft-focus halo effect when shooting macro images at f/2. Inconsistent autofocus accuracy. Edges never sharpen, even at narrow apertures. Lacks mic input port. Not pocket friendly. Heavy...
Bottom line The Canon PowerShot G1 X Mark II fixes just about every fault of the original G1 X, but it's got some stiff competition for your dollar...
80%
dpreview.com
Updated:
2022-10-17 18:56:23
Unlike its predecessor, the G1 X Mark II doesn't follow the styling of the regular G-Series of camera. Instead it more closely resembles the company's EOS-M mirrorless camera, with some of the G-Series' direct controls grafted onto it. The lens looks a lo...
Bottom line Nikon's 28mm F1.4E ED appears to roundly complete the company's updated lineup of fast, professional prime lenses. We've already seen some initial images from a Nikon ambassador, but we've worked through a gallery of our own, with a lens of our own over t...
0%
imaging-resource.com
Updated:
2022-10-17 18:56:23
The maximum full-resolution burst rate is now 5.2 frames per second, up from 1.9 fps in the earlier camera. With autofocus, you'll still manage 3.0 fps, up from 0.7 fps in the original G1 X. Of course, these are manufacturer-supplied figures, but we're lo...
0%
cameralabs.com
Updated:
2022-10-17 18:56:23
For the G1X Mark II, Canon has sensibly kept what was good about the original camera - the image quality - and changed pretty much everything else, in theory addressing most of the complaints. Inside there's what appears to be the same 1.5in sensor, rough...
Bottom line Support Cameralabs!Support me when you shop for anything at Amazon.com, B&H or Adorama. Or if you find this review useful, treat me to a coffee...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
A full Canon EOS Rebel T4i / 650D review is planned...
0%
t3me.com
Updated:
2022-10-17 18:56:23
The PowerShot series from Canon were usually marketed as Superzoom cameras, but the release of the G1 X made it clear that Canon wants to offer a decent camera without having to carry around huge camera bodies and yet offer a good image that can be at par...
Good Excellent build quality, Straightforward controls...
Bad Can be slow at times, Grip is too small, Images aren't as sharp as we expected...
Bottom line For about 3,799 AED, Canon PowerShot G1 X Mark II delivers an above average image quality along with a plethora of features and functions. But for its price, we were expecting more from its performance...
80%
dpreview.com
Updated:
2022-10-17 18:56:23
Last update: April 28, 2017The enthusiast compact market has exploded over the last couple of years, with several manufacturers offering a product with 1"-type sensors. Most of these cameras are small (and sometimes pocketable) and feature fast (but short...
Bottom line Google is holding a competition that could see your Pixel photos gracing millions of screens. Nikon's 100th birthday party continues worldwide as a distributor in Italy organized a one-of-a-kind feat: assembling the world's largest 'human camera' from ov...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
While most of the cameras in this category fall within the relatively narrow $500-$800 range (with a few exceptions), products in this roundup vary quite a bit in terms of sensor size, number and type of control points, zoom range, video capabilities and...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
When applied to humans, the word “character” has two distinct meanings, an oddball or eccentric as in “Fred is a real character” or a morally upstanding person, as in “Charlie is a man of unimpeachable character.” When it comes to machines created by huma...
0%
dxomark.com
Updated:
2022-10-17 18:56:23
Canon has completely revamped their large sensor G1X compact. Read on to find out if this is enough to compete with rival offerings.Announced in February 2014, the G1X II is a significant revision of the G1X from early 2012. Like its predecessor the G1X I...
Bottom line At first sight, the sensor performance of the G1X II doesn't look particularly exciting with relatively low scores for color, DR and low light but a more careful look at the performance reveals that the G1X II is in fact a strong performer at high ISOs.Wh...
0%
thephoblographer.com
Updated:
2022-10-17 18:56:23
When we first had the chance to play with the Canon G1x Mk II back around CES 2014, we were quite impressed with the specs and the build quality. Its previous version, however, had both high ISO problems and autofocusing issues–which plagued the otherwise...
Good Great color rendition and overall image quality, Nice feel in the hands, Very lightweight and simple to carry around...
Bad We wish that the autofocus were a bit faster and more accurate, Wifi implementation is a bit clunky...
80%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)