location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NS-100 PowerShot Neck Strap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS-100 PowerShot Neck Strap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039X579
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574617268
Category:
Strip of leather, cloth, or other flexible material, used to fasten, secure, or carry something or to hold on to something e.g. watch, bag.
Straps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon NS-100 PowerShot Neck Strap
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with select PowerShot cameras
  • - Designed for comfort and convenience
  • - Simple black design
  • - Made from strong, lightweight nylon
Long product name Canon NS-100 PowerShot Neck Strap :
The long product name of Canon NS-100 PowerShot Neck Strap. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NS-100 PowerShot Neck Strap
More>>>
Canon NS-100 PowerShot Neck Strap:
The official description of Canon NS-100 PowerShot Neck Strap as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your PowerShot compact camera comfortably as you explore, this stylish yet secure neck strap will connect to your compatible camera easily, letting you travel from one great shot to the next.

Short summary description Canon NS-100 PowerShot Neck Strap:
This short summary of the Canon NS-100 PowerShot Neck Strap data-sheet is auto-generated and uses the product title and the first six key specs.

Canon NS-100 PowerShot Neck Strap, Digital camera, Polyurethane, Black, 158 cm, 15 mm

Long summary description Canon NS-100 PowerShot Neck Strap:
This is an auto-generated long summary of Canon NS-100 PowerShot Neck Strap based on the first three specs of the first five spec groups.

Canon NS-100 PowerShot Neck Strap. Suitable for: Digital camera, Material: Polyurethane, Product colour: Black. Length (max): 158 cm, Width: 15 mm

Features
Suitable for *
Digital camera
Material *
Polyurethane
Product colour *
Black
Number of connection points *
2
Weight & dimensions
Length (max)
158 cm
Width
15 mm
Packaging content
Quantity *
1
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)