location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WS-2222 calculator Desktop Display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-2222
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8290A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999178455
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 14:38:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon WS-2222 calculator Desktop Display Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Desktop Black
  • - 12 digits LCD
  • - Memory registers: 2
  • - Battery/Solar
Long product name Canon WS-2222 calculator Desktop Display Black :
The long product name of Canon WS-2222 calculator Desktop Display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WS-2222 12-digit desktop display calculator
More>>>
Canon WS-2222 calculator Desktop Display Black:
The official description of Canon WS-2222 calculator Desktop Display Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desk display calculator WS-2222


The WS-2222 has two separate memory keys, 12-digit capacity and a large liquid crystal display screen. Its well-laid-out keyboard features large hardwearing keytops for easy operation. There are separate 0 and 00 keys and the calculator is finished in black.

Short summary description Canon WS-2222 calculator Desktop Display Black:
This short summary of the Canon WS-2222 calculator Desktop Display Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WS-2222, Desktop, Display, 12 digits, Battery/Solar, Black

Long summary description Canon WS-2222 calculator Desktop Display Black:
This is an auto-generated long summary of Canon WS-2222 calculator Desktop Display Black based on the first three specs of the first five spec groups.

Canon WS-2222. Form factor: Desktop, Type: Display. Digits: 12 digits. Memory registers: 2. Power source: Battery/Solar. Product colour: Black

Design
Form factor *
Desktop
Type *
Display
Product colour *
Black
Cover *
No
Control type
Buttons
Wrist rest
No
Performance
USB port
No
Display
Display type *
LCD
Display tilting *
No
Display size (HxV)
86.7 x 16.8 mm
Display character size
13.58 x 6.24 mm
Display
Backlight display
No
Second display
No
Digits *
12 digits
Memory
Memory registers
2
Power
Power source *
Battery/Solar
Auto power off
Yes
Weight & dimensions
Width
143 mm
Depth
192 mm
Height
37 mm
Weight
187 g
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200RS calculator Display Silver Canon HS-1200RS calculator Display Silver
(show image)
8288A001 HS-1200RS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PC calculator Desktop Display Grey Canon LS-120PC calculator Desktop Display Grey
(show image)
8462A001 LS-120PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon KS-1200TS calculator Display Grey Canon KS-1200TS calculator Display Grey
(show image)
8508A002 KS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)