Samsung logo

Samsung Galaxy S III mini GT-I8190 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48481
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Galaxy S III mini GT-I8190 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White:

4" sAMOLED, 480 x 800, Dual Core, 1GHz, 8ГБ, GSM 3G, HSDPA, EDGE/GPRS, HSPA, Wi-Fi, USB 2.0, 1500 mAh, Android 4.1 (Jelly Bean)

Samsung Galaxy S III mini GT-I8190 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White:

With its gentle curves and comfortable grip, the Samsung Galaxy S III Mini continues the sophisticated design aesthetic seen in the Galaxy S III. Elegant natural design meets vivid viewing, thanks to a dazzling 4.0-inch Super AMOLED display that brings out the best in all your entertainment. With the Android 4.1 Jelly Bean operating system, you can enjoy a range of great apps and games as well as new functionality. And, with smart and intelligent services like Pop-up Play, Best Photo, Smart Stay and Social Tag, the Galaxy S III Mini helps make life easier and richer.

Design
GALAXY SIII mini is resembles GALAXY SIII’s minimal and organic design inspired by nature. Its human-centric nature provides an ergonomic and comfortable experience with enhanced usability. Its comfortable grip and gentle curves deliver a natural feel and design.

4.0” AMOLED Display
This is what we call seeing reality. Its beautiful 4.0-inch Super AMOLED display offers a generous viewing experience that lets you view multimedia and Web content in brilliant colour and clarity.

Jelly Bean OS
Powered by Android™ 4.1 (Jelly Bean), the latest version of the world’s most popular smartphone operating system. Jelly Bean has fast, fluid and smooth graphics along with a new Google Search™ experience featuring Google Now™, which brings you just the right information, before you even ask.

Pop up play
Pop up play allows you to send text messages while watching a video. It is compact but it still lets you do things simultaneously. Please do not miss any of the action.

Direct call
Samsung GALAXY SIII mini even knows when you want to talk. When you are messaging someone and decide to call instead, simply lift your phone to your ear and Direct call will dial their number for you. No more fumbling through call logs or contacts. Let Samsung GALAXY SIII mini do the work.

S Voice
Samsung’s advanced natural language recognition software, lets you use your voice to unlock the phone with simple customised commands, or to play your favourite songs, turn the volume up or down, organise your schedule, or automatically launch the camera and start taking photos.

Smart alert
When you pick up your phone, wouldn’t it be nice if it let you know what has been happening since you’ve been gone? Samsung GALAXY SIII mini knows you came back and gives you a brief vibrating nudge to inform you about missed calls and new messages. How thoughtful is that?

Short summary description Samsung Galaxy S III mini GT-I8190 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White:

Samsung Galaxy S III mini GT-I8190, 10.2 cm (4"), 480 x 800 pixels, 8 GB, 5 MP, Android 4.1, White

Long summary description Samsung Galaxy S III mini GT-I8190 10.2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White:

Samsung Galaxy S III mini GT-I8190. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1500 mAh. Product colour: White. Weight: 111.5 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.