location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE39F5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE39F5700A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085456372
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 99.1 cm (39")
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 54 W
More>>>
Short summary description Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE39F5700, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE39F5700 99.1 cm (39") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE39F5700. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
99.1 cm (39")
HD type *
Full HD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
98.32 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Smart modes
Game, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus, Dolby Digital Pulse
Auto volume leveller
Yes
Audio system
DTS Studio Sound, DTS Premium Audio 5.1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio input for DVI
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Remote (IR) output
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.3 W
Power consumption (max)
79 W
Power consumption (PowerSave)
22 W
Weight & dimensions
Width (with stand)
895.6 mm
Depth (with stand)
265 mm
Height (with stand)
596.2 mm
Weight (with stand)
8.7 kg
Width (without stand)
895.6 mm
Depth (without stand)
49.4 mm
Height (without stand)
533 mm
Weight (without stand)
7.6 kg
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
1157 mm
Package depth
147 mm
Package height
606 mm
Package weight
10.8 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Energy efficiency class (old)
A