Philips logo

Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92969
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17:
  • - 3 attachments & 2 combs
  • - cordless, fully washable
  • - skin-friendly blades
  • - 60mins cordless use/10h charge
Warranty:
2 years
Long product name Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17:

Multigroom, 35-45 min, 100 - 240 V, black

Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17:

All-in-one, Facial Styling Multigroom
Maximum versatility for the exact style you want
Create any facial style you want with this all-in-one grooming kit. A full size trimmer and detail trimmer, adjustable beard & stubble combs (up to 18 length settings), plus a nose trimmer gives you all you need to change up your look.

Easy to use
- 35 minutes of cordless use after 10 -hour charge.
- Fully water resistant for easy cleaning

Skin friendly performance
- Skin-friendly, high performance trimmer blades
- 21mm detail trimmer for fine lines, small areas and details
- Full-sized trimmer for neck line, sideburns and chin
- Nosetrimmer: Comfortably remove unwanted hairs

Versatile
- 12 length setting detail & stubble comb
- 18 length setting beard & moustache comb

Short summary description Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17:

Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17, Washable, Self-sharpening blade, Black

Long summary description Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17:

Philips MULTIGROOM Series 3000 5-in-1 Beard & Hair trimmer QG3330/17. Trimming styles: Detailed styling, Long beard, Moustache, Short beard, Stubble look. Product colour: Black. Operating time: 45 min, Battery type: Built-in battery, Charging time: 16 h

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.