location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N56VZ-S4384H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90N9IC442S2F2B5D126U
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Stainless steel
  • - Intel® Core™ i7 i7-3630QM 2.4 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 650M Intel® HD Graphics 4000
  • - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - 56 Wh 120 W
  • - Windows 8
Long product name ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel :
The long product name of ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3630QM (2.4GHz, 6MB Cache), 16GB RAM, 750GB HDD, Intel HD Graphics 4000 + NVIDIA GeForce GT 650M, WLAN 802.11, Ethernet, WebCam, Windows 8
More>>>
ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel:
The official description of ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SonicMaster Premium with MaxxAudio 3

Featuring co-development with Bang & Olufsen ICEpower® and Waves MaxxAudio, upgraded SonicMaster Premium utilizes professional sound processing tools to boost audio fidelity and enjoyment. In addition to a wider range and improved clarity, N Series notebooks include a bundled subwoofer for extra-impactful bass, culminating in the finest audio on any portable PC.

Gorgeous HD wide viewing angles

Advanced display technology creates striking 150゚viewing angles, so full HD* looks better from any direction. Clearer, brighter, more detailed, and far more vivid images bring your computing to life in HD.

*Optional 1080p panel. Default screen offers 720p HD.

Award-winning luxurious hairline-textured metallic design

Award-winning luxuriousThe new N Series has secured global acclaim for its artistry, including a prestigious 2012 Red Dot Design Award. Its ripple-effect speaker mesh imbues an elegant look to complement the deluxe audio offered, while the precision-etched hairline metallic cover offers added accentuation via an illuminated ASUS logo.

Powerful performance with an always on and always connected experience

Tap into the smoothness and spontaneity of true 2-second instant on resume with ASUS Super Hybrid Engine II technology, giving N Series notebooks smartphone-like immediacy. Coupled with the might of 3rd generation Intel® Core™ processors and the convenience of exclusive USB Charger+ quick device charging, the N Series embodies portable power.

Short summary description ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel:
This short summary of the ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N56VZ-S4384H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel:
This is an auto-generated long summary of ASUS N56VZ-S4384H Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS N56VZ-S4384H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Design
Product type *
Laptop
Product colour *
Black, Stainless steel
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3630QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, Memory Stick (MS), MMC, MS PRO
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 650M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
Processor code
SR0UX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
71459
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery capacity *
56 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.3 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
HDD, User, BIOS
Weight & dimensions
Width
380 mm
Depth
255 mm
Height (front)
2.73 cm
Height (rear)
3.4 cm
Weight *
2.7 kg
Brand Image Product code Product Stock Price from
ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel ASUS N56VZ-S4283H laptop Intel® Core™ i7 i7-3630QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Stainless steel
(show image)
N56VZ-S4283H N56VZ-S4283H 0.00
(excl. VAT)
0 (incl. VAT)