icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Case Logic logo

Case Logic iPad / 10" Tablet Attaché with Pocket

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85421
Info modified on:
28 Nov 2023, 10:23:16
Warranty:
25 Years
Long product name Case Logic iPad / 10" Tablet Attaché with Pocket:

10'', iPad, 240g

Case Logic iPad / 10" Tablet Attaché with Pocket:

iPad® / 10" Tablet Attaché with Pocket
TNEO-110-BLACK
This streamlined attaché cradles your tablet in the main compartment and stores essential accessories in a front zipper pocket. Confidently tote your power adapter, USB cord, earbuds or phone in the outer pocket, while an interior protection panel keeps your screen safe. Easily transport this sleek design horizontally by the padded handles or tucked into another bag.

Short summary description Case Logic iPad / 10" Tablet Attaché with Pocket:

Case Logic iPad / 10" Tablet Attaché with Pocket, Messenger case, Any brand, 25.4 cm (10"), 240 g

Long summary description Case Logic iPad / 10" Tablet Attaché with Pocket:

Case Logic iPad / 10" Tablet Attaché with Pocket. Case type: Messenger case, Brand compatibility: Any brand, Maximum screen size: 25.4 cm (10"). Weight: 240 g

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.