location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9175B014
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 3.28 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Brown
  • - Optical zoom: 32x Digital zoom: 1140x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 3.25 h
Long product name Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown :
The long product name of Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF R56 - 2.07MP, 1/4.85" CMOS, 1920 x 1080, 32x Zoom, DIGIC DV4, 3.0" LCD, WiFi, USB, HDMI, SD/SDHC/SDXC
More>>>
Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown:
The official description of Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture and share precious memories with the compact Wi-Fi LEGRIA HF R56
Compact and versatile, the LEGRIA HF R56 with Wi-Fi gives you all the tools to create and share beautiful Full HD movies. Monitor, stream and record live images remotely from anywhere using your smartphone or tablet.

- Share content with built-in Wi-Fi and enjoy remote monitoring via a smartphone or tablet
- Optical Intelligent IS automatically switches between four modes to combat shake
- Canon HD Video lens with 57x Advanced zoom; Full HD CMOS sensor
- Capture memories of up to three children as they grow using Baby Mode
- Simultaneous recording of AVCHD and MP4

Connect with Wi-Fi
Effortlessly showcase your precious memories to social networking sites with Wi-Fi. Enjoy remote monitoring to see what's happening at home when you’re away using your smartphone or tablet via a Wi-Fi connection and the free 'CameraAccess Plus' app. The LEGRIA HF R56 is also compatible with the optional Camera Pan Table CT-V1, which enables horizontal panning in a range of 200° and can be controlled from your device over the internet.

Optical Intelligent IS
Intelligent IS is the perfect solution to camera shake. It automatically detects the scene and selects exactly the right optical image stabiliser settings from 4 modes to counteract movement and prevent blur. Advanced dynamic mode corrects roll and tilt movements that can occur when walking, ensuring sharp steady videos.

57x Advanced zoom; Full HD CMOS
The genuine Canon HD video lens features a versatile 57x Advanced Zoom that lets you capture all the detail in even far away subjects. The 3.28 megapixel Full HD CMOS sensor delivers superb image quality and excellent colour reproduction even in low light.

Baby Mode
Capture the first steps, first words - and a host of other memories - of up to three children with advanced Baby Mode. Register each child’s date of birth in-camera, and add colourful stamps and animations to record height and weight. All footage is automatically saved to the relevant baby album.

Simultaneous Recording
Movies can be recorded in both AVCHD and MP4 simultaneously. Simply capture once and showcase exceptional quality videos or share footage to portable devices and social networking sites. Videos are stored to the internal memory and SD card.

Advanced image processing
The powerful DIGIC DV4 imaging processor ensures higher image quality in low light and a substantial reduction in image distortion as it works together with the optical image stabiliser. The processor handles high recording rates of MP4 (35 Mbps) and AVCHD (28Mbps).

Audio Scene Select
Make your movies sound as good as they look with Audio Scene Select. Select from 5 scene modes and audio settings are optimised automatically to match the scene you’re shooting. So whether you’re filming speech at a wedding or music at a concert, you can enjoy immersive, realistic audio.

Easy operation
Enjoy simple, intuitive fingertip control of shooting and playback functions with a high-resolution 7.5cm (3.0”) capacitive Touch-screen LCD. Opening the LCD panel quick starts the camcorder, so you’ll never miss a shot.

Short summary description Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown:
This short summary of the Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R56, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown:
This is an auto-generated long summary of Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown based on the first three specs of the first five spec groups.

Canon LEGRIA HF R56. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0.1 m. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Image sensor
Total megapixels *
3.28 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
2.8 - 89.6 mm
Focal length (35mm film equivalent)
32.5 - 1853 mm
Optical zoom *
32x
Digital zoom *
1140x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
4.5
Minimum focal length (35mm film equiv)
32.5 mm
Maximum focal length (35mm film equiv)
1853 mm
Storage
Camcorder media type *
Memory card
Flash memory
8 GB
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Maximum memory card size *
64 GB
Memory slots
1
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.1 m
Face detection
Yes
Exposure
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2000 - 1/2 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
23000 pixels
Display
Touchscreen
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
4 lx
Back Light Compensation (BLC)
Yes
Image processor
DIGIC DV IV
3D *
No
Design
Product colour *
Brown
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MP4
Pre-record
Yes
Dual shot (video & photo)
Yes
Still image
Maximum image resolution *
1920 x 1080 pixels
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Ports & interfaces
Headphone outputs *
1
HDMI *
Yes
Mini HDMI ports quantity
1
Mini-USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.25 h
Number of batteries supported
1
Battery type
BP-718
Weight & dimensions
Width
53 mm
Depth
116 mm
Height
57 mm
Packaging content
Hand strap
Yes
Batteries included
Yes
Quick start guide
Yes
AC adapter included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:03:09
Uk has collected 1 expert review for Canon LEGRIA HF R56 Handheld camcorder 3.28 MP CMOS Full HD Brown but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%