location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Modular High Density Patch Panel, shielded

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modular High Density Patch Panel, shielded
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91424 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032343318
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digitus Modular High Density Patch Panel, shielded
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Layout Keystone Entry: Straight
  • - Area of application: 483 mm (19") cabinet
  • - Norms: ISO/IEC 11801 3rd Ed., EN 50173-1, EIA/TIA 568-C
  • - General properties:
  • - Suitable for 483 mm (19") cabinet mounting
  • - Suitable for shielded Digitus® Keystone Modules and Couplers
  • - Central ground connection
  • - Plastic label field
  • - Technical properties:
  • - Housing material: 1.5 mm SPCC cold rolled stell sheet, powder-coated
  • - Material standard: EN 10 130(1991), BS 1449, NFA 36/401, DIN 1623, UNI 5866, UNE 36-086, SIS, JIS G 3141, ASTM, SAE, NFA 36/401
  • - Grounding bar material: Galvanized steel
  • - Physical properties:
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Colour: Black RAL9005
Long product name Digitus Modular High Density Patch Panel, shielded :
The long product name of Digitus Modular High Density Patch Panel, shielded. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Modular Patch Panel, shielded, 48-port label field, 1U, rack mount, black RAL 9005
More>>>
Short summary description Digitus Modular High Density Patch Panel, shielded:
This short summary of the Digitus Modular High Density Patch Panel, shielded data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Modular High Density Patch Panel, shielded, Cat6a, Black, Galvanized steel, Rack mounting, 1U, -20 - 70%

Long summary description Digitus Modular High Density Patch Panel, shielded:
This is an auto-generated long summary of Digitus Modular High Density Patch Panel, shielded based on the first three specs of the first five spec groups.

Digitus Modular High Density Patch Panel, shielded. Cable types supported: Cat6a. Product colour: Black, Material: Galvanized steel, Mounting: Rack mounting. Package width: 530 mm, Package depth: 50 mm, Package weight: 586.667 g. Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)