location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch 3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC092067
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 320 x 240 pixels
  • - 0.256 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3.2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
Long product name HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g :
The long product name of HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch 3G Windows Mobile® 6.1 Pro
More>>>
Short summary description HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g:
This short summary of the HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch 3G, 7.11 cm (2.8"), 320 x 240 pixels, TFT, 65536 colours, 0.256 GB, 0.192 GB

Long summary description HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g:
This is an auto-generated long summary of HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g based on the first three specs of the first five spec groups.

HTC Touch 3G. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Internal memory: 0.256 GB, Flash memory: 0.192 GB. Processor frequency: 0.528 GHz

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:14:08
Uk has collected 38 expert reviews for HTC Touch 3G handheld mobile computer 7.11 cm (2.8") 320 x 240 pixels 96 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
uk.askmen.com
Updated:
2016-11-15 01:14:08
The design of the HTC Touch 3G carries over from the previous model, however, a sleeker display and new matte finish add a bit of style, all while keeping away fingerprint smudges. It is clearly not a coincidence that this pesky concern has been an issue...
85%
itpro.co.uk
Updated:
2016-11-15 01:14:08
The HTC Touch 3G may not be the most advanced device in HTC’s portfolio, but with a simple to use interface, plus high speed internet you could do a lot worse than picking up the budget option...
67%
tracyandmatt.co.uk
Updated:
2016-11-15 01:14:08
Daniel reviewed the HTC Touch 3G back in February and had a lot of positive things to say about the phone. In fact, HTC phones seem to have a pretty good reputation and are becoming more and more popular these days. The HTC Touch 3G - Exclusive to Oran...
Bottom line The HTC Touch 3G is a great looking phone which is absolutely packed with features. As I mentioned, I havent really used any HTC or Windows Mobile OS phones before and I found it to be pretty easy to get used to after only a short time using the phone...
0%
tracyandmatt.co.uk
Updated:
2016-11-15 01:14:08
HTC have been making high end mobile devices from many years now and the Touch 3G is one of the later models in the Touch range. Overall the design is minimalist, stylish, beautiful even! Its very well thought out and loaded with powerful features...
Bottom line If you want or need a fully featured phone / device but don’t need to input a lot of text this is a fantastic light and small phone that you will love owning.If you need a larger screen or a physical keyboard look at HTC’s Touch HD or Touch Pr...
0%
pcauthority.com.au
Updated:
2016-11-15 01:14:08
We got our first play with the HTC Touch 3G today and its interesting for two reasons. First, its one of the latest phones to convince us Windows Mobile might just be a serious contender in the world of Web browsing, GPS, and multimedia fun phones. W...
Bottom line A relatively lightweight Windows Mobile phone with most of the bells and whistles, but not the outlandish $1,000 price tag...
0%
trustedreviews.com
Updated:
2016-11-15 01:14:08
HTC's Touch franchise seems to be expanding at a rate only matched by Subways. The Touch 3G brings the total number of handsets in its current range to nine. So what does the 3G add to the fold? No stars for guessing that it supports HSDPA, but there's al...
Bottom line There's a lot to like about the Touch 3G, as despite being small and slim, it still manages to pack in a decent range of features. It feels pretty speedy, too, and the battery life is decent. However, because of the lack of full integration between TouchF...
70%
theregister.co.uk
Updated:
2016-11-15 01:14:08
Hot on the heels of the Touch Viva - the budget Touch - comes the 3G version. Smaller, neater, and with more features, including - of course - 3G connectivity, Assisted GPS and a 3.2Mp camera, this is the next stage up the Touch ladder. HTCs Touch 3G:...
Bottom line While it doesnt have all the bells or whistles of the higher end Touches, the Touch 3G comes very close. Connectivity is outstanding; the web browser, camera and A-GPS facilities are all good; and its compact enough to fit neatly into the pocket. A...
85%
smh.com.au
Updated:
2016-11-15 01:14:08
7994.5 out of 5 When HTCs Touch appeared a year ago, the headlines screamed "iPhone killer", as its innovative touch-based screen was leagues ahead of anything wed seen before. But then the iPhone came along and made it look rubbish. The Touch...
0%
apcmag.com
Updated:
2016-11-15 01:14:08
If you liked the Touch Diamond but found it a tad too rich for your blood, the Touch 3G is worth a look as a cheaper alternative. It's got most of the features of the Diamond, like Wi-Fi, GPS, 7.2Mbit/s HSDPA and a 3.2-megapixel camera, but the $799...
Good Affordable, Compact form, TouchFLO 2D frontend...
Bad Text entry is tedious, Mediocre camera...
90%
iMobile.com.au
Updated:
2016-11-15 01:14:08
Once upon a time, touch-based smart phones were technology avoided like the plague by many users due to their unfriendly user interfaces and let’s face it: the fact that it just wasn’t a physical keypad. Fast-forward to today, where the m...
0%
Zdnet.com.au
Updated:
2016-11-15 01:14:08
Amongst the numerous HTC handsets this year, the unassuming Touch 3G may not make the strongest impact, but it is certainly one of our favourites. DesignIts been nearly 18 months since we reviewed the original HTC Touch and yet very little has changed...
Good TouchFLO 2D is great, Good performance, Excellent battery life, Great online experience...
Bad No substantial internal storage, No physical keypad, Charging port doubles as headphone socket...
Bottom line The Touch 3G is a solid performer that will make a great business handset for anyone who doesnt require mechanical input. We, however, would have liked to have seen this smartphone with a keyboard for more accurate messaging.
82%
smarthouse.com.au
Updated:
2016-11-15 01:14:08
HTC looked at its Touch phone released last year, took down some points of improvement, and implemented the changes to its new Touch 3G. This smartphone has a great form factor, comes with better specifications, and is set to take the touch experience...
90%
coolsmartphone.com
Updated:
2016-11-15 01:14:08
Hey, remember nearly a year and a half ago? HTC sent us something called the HTC Touch. It was like nothing wed ever seen before. Up until the arrival of the HTC Touch most Pocket PC handsets were either fairly bulky or brick-shaped. The HTC Touch ar...
0%
tbreak.ae
Updated:
2016-12-29 18:25:56
I must say that Im pleasantly surprised with HTCs new Touch 3G. The last HTC device I tested was the original Touch and while the TouchFlo interface was nice, it had many shortcomings. It seems that HTC has come quite a long way since then and things...
Bottom line HTC Touch 3G - HTC Touch 3G By Abbas Jaffar Ali Published 23 December 2008 Smartphones/Gadgets Rating: Unrated Email Print Remove from Favorites Add to Favorites Remove from Articles to Read Add to Articles to Read I must say that Im pleasantly su...
0%
mobilechoiceuk.com
Updated:
2016-11-15 01:14:08
A vast improvement on the original HTC Touch, but it lacks a front-facing camera Related links News HTC Touch Cruise 09 targeted for Spring launch HTC TouchFLO 3D interface for other Touch handsets Rumoured Next-Gen Windows Mobile Smartphones available...
Good Small, neat, and easy to use...
Bad No front camera, and the screen may not be ideal for some media-rich usesLook and Feel...
Bottom line A vast improvement on the original HTC Touch, but it lacks a front-facing camera...
80%
askmen.com
Updated:
2016-11-15 01:14:08
The Touch 3G is the third incarnation of this impressive smartphone from HTC, and just like the old cliche, this time really is the charm for a device that offers up a real alternative to the Apple iPhone. HTC has clearly put a lot of thought and effor...
85%
tech-faq.com
Updated:
2016-11-15 01:14:08
Recommended: Click Here to Update All of Your PCs Outdated Drivers HTCs Touch 3G smartphone boasts pocket-size productivity with an emphasis on the phones appealing external styling. Standard features users expect from a smartphone are included, alth...
Good External appearance is unique in its class and varied color options are available ,Battery life is competitive, at over 6 hours of talk time on a single charge ,TouchFLO user interface may make touch navigation more intuitive for users ,HTC Touch 3G...
Bad Device is light on productivity software features ,Display screen size is comparatively small at only 2.8 inches...
Bottom line With its stunning external appearance, competitive battery life, and a myriad of high-tech features, the HTC Touch 3G comes close to being an all around phone, and is highly recommended...
0%