location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KC910i Silver 7.62 cm (3") 114 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC910i Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KC910I-SILVER
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KC910i Silver 7.62 cm (3") 114 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 7.62 cm (3") 240 x 400 pixels Touchscreen
  • - Rear camera resolution (numeric): 8 MP
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name LG KC910i Silver 7.62 cm (3") 114 g Black :
The long product name of LG KC910i Silver 7.62 cm (3") 114 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KC910i Silver
More>>>
LG KC910i Silver 7.62 cm (3") 114 g Black:
The official description of LG KC910i Silver 7.62 cm (3") 114 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Artistically Inspired Handset, Renoir

Renoir takes super-sharp 8 megapixel pictures that can be edited in camera and are instantly ready for sharing online or printing. The phone’s list of features includes some that are usually only found on extremely high-end standalone cameras, such as Schneider-Kreuznach certified optics, a Xenon flash, auto and manual focus, sensitivity up to ISO 1600 and geo-tagging.

• 8 Megapixel Camera
LG’s KC910 takes super-sharp pictures, thanks to an 8 megapixel camera with Schneider-Kreuznach optics and a Xenon flash. ISO sensitivity, which determines how much light the camera’s sensor takes in, can be set as high as 1600, increasing the camera’s performance in dark conditions.

• Touch Shot
Users can select an object to focus on simply by selecting and touching a focal point on the phone’s 3.0-inch wide screen. After touching an area to focus, users can take a photo simply by removing their finger from the screen. This feature means that users will never miss a shot while searching for the right button to press or get a blurry image because of camera shake.

• Creative Shot Modes
The KC910’s shot modes include:
- Beauty Shot: Automatically removing spots and imperfections of people’s faces, Beauty Shot makes sure that faces appear bright and clear in photos. It creates more attractive looking portraits without the need to use Photoshop software.
- Art Shot: Unlock your creativity with its Art Shot mode. Create an artistic masterpiece with effects including, black & white, warm & cold exposure and more.
- Smile Shot: Automatically triggers the shutter when camera detects a smile
- Continuous Shot: Fires nine shots in rapid succession
- Panorama Shot: Allows the phone to take panoramic images
* The LG-KC910 also includes Face Tracking and Blink Detection

• Dolby Mobile
Dolby Mobile provides rich, vibrant audio as well as more powerful bass to the music listening experience. At the heart of Dolby Mobile is an integrated suite of audio processing technologies which includes:
- Natural Bass - provides clean, powerful bass extension without artificial side effects
- Sound Space for Headphones - adds spaciousness and impact to headphone listening from stereo content.
- High-Frequency Enhancer – reinforces the highs that often suffer when music and other content are digitally compressed

• DivX/Xvid Playback
The LG-KC910 also makes it easy to watch high-quality DivX/Xvid video right out of the box. The handset includes the popular DivX/Xvid codec, a portable format compatible with a large and growing number of devices and platforms. This means there is no need to specially encode videos for the phone, transferring video files is as simple as drag and drop.

• Slow-motion Video Recording (@ 120 fps)/ Fast-motion Video Recording (@5fps)
LG-KC910 can record QVGA video at up to 120fps, which allows it to catch every detail in slow motion, making it perfect for capturing fast moving objects, such as those at sporting events. The LG-KC910 can also handle the opposite extreme, slowing recording down to 5 fps to record very slow-moving objects with a time lapse effect.

• A-GPS/Jogging Buddy
LG KC910 supports A-GPS ensuring that users always know their exact location. The handset also offers the ultimate convenience for exercise enthusiasts by using the advanced GPS technology. Whether walking, running or jogging, KC910’s Jogging Buddy provides up-to-the-second information including distance and time, and keeps an exercise log for you.

• The latest 3G Networks/ Wi-Fi
With HSDPA connectivity at 7.2Mbps and seamless connections through Wi-Fi, users can browse the internet at very fast speeds.

• Personalized Widgets and Active Flash UI
Users can choose widgets with customizable settings to appear on the idle screen. Widgets are easily added by dragging them from the menu bar. The widget screen is oriented vertically and users can scroll through widgets with the flick of a finger. Users can choose from a variety of colour options for the idle screen. With its online widget function the KC910 provides instant access to information like weather forecasts on its idle screen. Real time weather data from carriers’ online services will help users be prepared for unexpected weather.

Short summary description LG KC910i Silver 7.62 cm (3") 114 g Black:
This short summary of the LG KC910i Silver 7.62 cm (3") 114 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KC910i Silver, Bar, 7.62 cm (3"), 8 MP, Bluetooth, 1000 mAh, Black

Long summary description LG KC910i Silver 7.62 cm (3") 114 g Black:
This is an auto-generated long summary of LG KC910i Silver 7.62 cm (3") 114 g Black based on the first three specs of the first five spec groups.

LG KC910i Silver. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 400 h. Weight: 114 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
70 MB
Flash memory
8192 MB
Camera
Rear camera resolution (numeric)
8 MP
Rear camera resolution
3264 x 2448 pixels
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
8 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
114 g
Width
55.9 mm
Depth
14 mm
Height
107.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
Other features
Interface
USB
Wireless technology
802.11 b/g
Video capability
Yes
USB 2.0 ports quantity
1