location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D880 5.84 cm (2.3") 113 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D880-BLACK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D880 5.84 cm (2.3") 113 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.84 cm (2.3")
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1200 mAh
More>>>
Short summary description Samsung D880 5.84 cm (2.3") 113 g Black:
This short summary of the Samsung D880 5.84 cm (2.3") 113 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D880, Slider, 5.84 cm (2.3"), 3 MP, Bluetooth, 1200 mAh, Black

Long summary description Samsung D880 5.84 cm (2.3") 113 g Black:
This is an auto-generated long summary of Samsung D880 5.84 cm (2.3") 113 g Black based on the first three specs of the first five spec groups.

Samsung D880. Form factor: Slider. Display diagonal: 5.84 cm (2.3"). Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery capacity: 1200 mAh, Standby time (2G): 240 h. Weight: 113 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
5.84 cm (2.3")
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
16 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Digital zoom
4x
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery capacity *
1200 mAh
Talk time (2G) *
9 h
Standby time (2G) *
240 h
Weight & dimensions
Weight *
113 g
Width
51 mm
Depth
18.9 mm
Height
104 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, MIDI, ACC, ACC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:06
Uk has collected 14 expert reviews for Samsung D880 5.84 cm (2.3") 113 g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:42:36
The Samsung SGH-D880 is able to handle two phone lines at the same time and it almost gets it rightSOMETIMES keeping your work and personal life separate can be as simple as keeping your contacts on two different SIM cards. However, carrying two phone...
Good Dualsim phone; dualstandby mode, decent camera...
Bad Phone must be restarted to call or text from second line; battery life suffers when using Java apps.
Bottom line Without a doubt the highlight of the D880 is its dual-SIM capability, a feature that is sure to be hit with users who wish to keep their business and personal contacts separate. Plus, its dual-standby mode, which is able to handle two phone lines simu...
0%
thestar.com.my
Updated:
2016-12-29 03:42:36
The Samsung SGH-D880 is one of the few phones that is able to handle two phone lines simultaneously. SOMETIMES keeping your work and personal life separate can be as simple as keeping your contacts on two different SIM cards. However, carrying two p...
Good Dual-sim phone; dual-standby mode, decent camera.
Bad Battery life suffers when using Java appsEnds.
Bottom line Without a doubt the highlight of the D880 is its dual-SIM capability, a feature that is sure to be hit with users who wish to keep their business and personal contacts separate. Plus, its dual-standby mode, which is able to handle two phone lines simu...
0%
techtree.com
Updated:
2013-11-15 22:55:05
"One is not enough" is a statement that could hold true for many. Be it cars, televisions or mobile phones. We often see people juggling two cellphones. While some like to keep one for professional use, the other is used for personal work only. Of late...
Good Good dual SIM management, Good quality screen, Good audio quality, 3.2 mega-pixel auto-focus camera...
Bad Thickness, Build quality and buttons could have been better, Average data transfer rates.
Bottom line The Samsung D880 Duo sells for around Rs. 12,000 right now. Considering youve got two GSM modules inside the phone, thats pretty reasonable. For people who dont want to carry two phones at a time, but want their phone to have fairly strong multi-me...
70%
gsmarena.com
Updated:
2013-11-15 22:55:05
Armed with solid design and the Samsung quality of build, the Samsung D880 Duos is two phones in one . It offers seamless dual SIM functionality with almost no compromise. Backed by a 3 megapixel autofocus camera and a large 2.3\" QVGA TFT display...
0%
hardwarezone.com.sg
Updated:
2013-11-15 22:55:05
In an increasingly mobile world, many users are known to own multiple mobile lines along with a matching number of phones for each, or end up juggling SIM cards on one primary device. Given this trend, weve actually seen some movement from mobile m...
0%
Mobile88.com
Updated:
2013-11-15 22:55:06
The Samsung SGH-D880 is able to handle two phone lines at the same time and it almost gets it rightSOMETIMES keeping your work and personal life separate can be as simple as keeping your contacts on two different SIM cards. However, carrying two phone...
Good Dualsim phone; dualstandby mode, decent camera...
Bad Phone must be restarted to call or text from second line; battery life suffers when using Java apps.
Bottom line Without a doubt the highlight of the D880 is its dual-SIM capability, a feature that is sure to be hit with users who wish to keep their business and personal contacts separate. Plus, its dual-standby mode, which is able to handle two phone lines simu...
0%
star-techcentral.com
Updated:
2013-11-15 22:55:06
The Samsung SGH-D880 is one of the few phones that is able to handle two phone lines simultaneously. SOMETIMES keeping your work and personal life separate can be as simple as keeping your contacts on two different SIM cards. However, carrying two p...
Good Dual-sim phone; dual-standby mode, decent camera.
Bad Battery life suffers when using Java appsEnds.
Bottom line Without a doubt the highlight of the D880 is its dual-SIM capability, a feature that is sure to be hit with users who wish to keep their business and personal contacts separate. Plus, its dual-standby mode, which is able to handle two phone lines simu...
0%
techarp.com
Updated:
2013-11-15 22:55:06
The number of people using two or more SIM cards are growing by the day. It may be a niche market right now, but this is a market with growth potential. So far, we’ve seen dual SIM mobile phones come and go, because the demand just isn’t there yet. But...
0%