Canon logo

Canon Digital IXUS 95 IS + CP760 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78453
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon Digital IXUS 95 IS + CP760 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

IXUS 95 IS + SELPHY CP760 - 10MP (3648 x 2736), 1/2.3" CCD, DIGIC 4, 2.5” PureColor LCD II (TFT)

Canon Digital IXUS 95 IS + CP760 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Uncompromising style and great value are fused in the Digital IXUS 95 IS. Ease of use is assured by Smart Auto mode, which uses Scene Detection to intelligently optimise settings for better pictures.

IXUS style. Effortless ease.

10 Megapixels
A resolution of 10 Megapixels lets you turn photos into poster-size prints, or creatively crop images without losing the detail necessary for larger prints.

3.0x zoom
A 3.0x optical zoom lens gives you total framing flexibility when composing shots. Canon’s optical Image Stabilizer works to deliver blur-free results throughout the zoom range.

Scene Detection Technology for effortless ease
Smart Auto mode uses intelligent Scene Detection Technology to identify the scene based on brightness, contrast, distance and overall hue. The camera then selects the most appropriate scene mode - from a choice of 18 - to obtain automatically perfect settings, for effortless point-and-shoot operation.

Anti-blur with Motion Detection Technology
Motion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.

Face Detection Technology
A suite of Face Detection technologies detects up to 35 faces in a shot, adjusting focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. Faces can even be detected in profile, at an angle to the camera, or from long distances. FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.

High speed DIGIC 4 processing
Canon’s DIGIC 4 processor drives exceptional processing speeds, responsive operation, superb image quality and colour reproduction. Richly detailed, cleaner images, even at high ISO speeds, are the result of advanced Noise Reduction.

2.5” LCD
Frame and review shots with a bright, detailed 2.5” PureColor LCD II, which is protected against light reflections, scratches and dirt. A wide viewing angle lets you easily share images with friends.

i-Contrast
i-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas without blowing out light areas. This helps uncover previously hidden detail in the shadow areas of an image.

VGA movies
Supplement your still images with fun 30fps VGA movie clips. A Long Play mode lets you store twice as much footage on the camera’s memory card.

Short summary description Canon Digital IXUS 95 IS + CP760 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 95 IS + CP760, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon Digital IXUS 95 IS + CP760 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 95 IS + CP760. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 120 g. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.