location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-M310 4.5 cm (1.77") 87 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-M310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-M310AAGPRO
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-M310 4.5 cm (1.77") 87 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Short summary description Samsung SGH-M310 4.5 cm (1.77") 87 g Grey:
This short summary of the Samsung SGH-M310 4.5 cm (1.77") 87 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-M310, Slider, 4.5 cm (1.77"), 128 x 160 pixels, Bluetooth, Grey

Long summary description Samsung SGH-M310 4.5 cm (1.77") 87 g Grey:
This is an auto-generated long summary of Samsung SGH-M310 4.5 cm (1.77") 87 g Grey based on the first three specs of the first five spec groups.

Samsung SGH-M310. Form factor: Slider. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 87 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display number of colours
65536 colours
External display diagonal
2.72 cm (1.07")
External display resolution
96 x 96 pixels
External display number of colours
Monochrome
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
4 MB
Camera
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
2x
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
40
Power
Talk time (2G) *
4 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
87 g
Width
45 mm
Depth
19.4 mm
Height
87 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
500 entries
Push-to-Talk (PTT)
No
Form factor *
Slider
Management features
Support for contact groups
Yes
Closed user group support
Yes
Voice commands
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:53
Uk has collected 4 expert reviews for Samsung SGH-M310 4.5 cm (1.77") 87 g Grey and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
Samsung M310 88 g Black Samsung M310 88 g Black
(show image)
SGH-M310DAA M310 0.00
(excl. VAT)
0 (incl. VAT)