TomTom logo

TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52331
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g:

ONE Classic Regional Iberia

Short summary description TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g:

TomTom ONE Classic Regional, 8.89 cm (3.5"), 320 x 240 pixels, LCD, 65536 colours, Fixed, Lithium-Ion (Li-Ion)

Long summary description TomTom ONE Classic Regional navigator Fixed 8.89 cm (3.5") LCD Touchscreen 148 g:

TomTom ONE Classic Regional. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h. Weight: 148 g, Width: 92 mm, Depth: 78 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.