location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF700 7.62 cm (3") 107 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF700 ANLDSV
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KF700 7.62 cm (3") 107 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Silver
  • - 7.62 cm (3") 240 x 480 pixels Touchscreen
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - Bluetooth 1.2
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name LG KF700 7.62 cm (3") 107 g Silver :
The long product name of LG KF700 7.62 cm (3") 107 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KF700, Silver
More>>>
LG KF700 7.62 cm (3") 107 g Silver:
The official description of LG KF700 7.62 cm (3") 107 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with 3" Touch Screen, 3 Input Methods, 3 MP Camera, and Intuitive User Interface

Introducing the world’s first mobile phone with three separate input methods—touch screen, keypad, and shortcut dialing—for a remarkably intuitive experience. The large, dazzling touch screen display lets you interact with your media, shoot pictures with a 3 MP camera, and play games like never before.

Three Input Methods
This multimedia phone combines three input methods-touch screen, keypad, and shortcut dialing-for a versatile user interface.

Alpha-numeric Keypad
With this intuitive keypad, it's never been easier to send multimedia messages. Enter text, insert images with a single touch, and preview your messages before sending them.

3 Megapixel Camera with Auto-focus and Camcorder
Shoots photos and videos in high-resolution with automatic focus, to give you crisp images with every shot.

Shortcut Dial
Scroll menus, contacts, messages and more with a simple spin-wheel.

3" Full Touch Screen
Take interactivity to the next level by controlling all your phone's functions with a wide touch screen. A larger screen makes touch-navigation smooth and easy, with vivid icons, larger movies, and stimulating games.

Short summary description LG KF700 7.62 cm (3") 107 g Silver:
This short summary of the LG KF700 7.62 cm (3") 107 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG KF700, Slider, 7.62 cm (3"), 3 MP, Bluetooth, 900 mAh, Silver

Long summary description LG KF700 7.62 cm (3") 107 g Silver:
This is an auto-generated long summary of LG KF700 7.62 cm (3") 107 g Silver based on the first three specs of the first five spec groups.

LG KF700. Form factor: Slider. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 480 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 340 h. Weight: 107 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
7.62 cm (3")
Display resolution *
240 x 480 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
90 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
3 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
107 g
Width
51 mm
Depth
14.5 mm
Height
102 mm
Phone features
Personal info management (PIM) *
Alarm clock
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM, UMTS 2100, HSDPA 7.2
Operating frequency
900/1800/1900/2100 MHz
USB 2.0 ports quantity
1
Playback formats
MP3/WMA/AAC/AAC+/Eaac+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:29:31
Uk has collected 37 expert reviews for LG KF700 7.62 cm (3") 107 g Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
smarthouse.com.au
Updated:
2013-11-13 20:29:30
Lately Korean Electronics company LG has been getting all suave, sexy and sophisticated with their brand. At a number of launches this year, you would be forgiven for thinking that you may have been at a lingerie party rather than the launch of a new...
70%
goodgearguide.com.au
Updated:
2013-11-13 20:29:30
The impending launch of Apples iPhone 3G in Australia will soon see an explosion of full-touch-screen mobile phones onto the market. LG is leading the charge with its Touch series, headed by the HSDPA-capable KF700. This sleek and stylish slider offer...
Good Responsive and well laid out interface, shortcut dial, HSDPA-capable, Web browser with pan and scroll...
Bad Standard camera, display a little narrow, proprietary headphone jack...
Bottom line The KF700 is an admirable handset when you consider it isn’t positioned in the top echelon of the market. We like where LG is heading with its Touch series, and the KF700 is certainly an excellent example of this...
80%
Zdnet.com.au
Updated:
2013-11-13 20:29:30
Tossing the KF700 into a mobile market obsessed with the iPhone could be a tough pitch for LG. HSDPA data speeds and multiple methods of input could be whats needed to turn a few heads away from the competition. If "I" and "phone" are two syllables th...
0%
gadgetspeak.com
Updated:
2013-11-13 20:29:30
This phone is small enough to sit in the palm of an adult, in its closed state it is 10x5x1.5cm push the screen upwards and reveal another 4cm that hides the keypad. It is matt black (it also comes in a rather smart black box) with a silver/grey strip...
80%
pocket-lint.com
Updated:
2013-11-13 20:29:31
The KF700 is something of a odd ball. It potentially offers a lot, but falls short on so many fronts...
Good Good screen for camera use, HSDPA, build quality...
Bad Poor control, no 3.5mm jack, touch problems, key lock vagaries...
Bottom line The KF700 is something of a odd ball. It potentially offers a lot, but falls short on so many fronts...
60%
shinyshiny.tv
Updated:
2013-11-13 20:29:31
I checked out the LG KF700 on Friday, and to my surprise, I actually really liked it. The number of input methods (three) came with both advantages and disadvantages, but overall, I found myself really rather keen on it. LG...
0%
3g.co.uk
Updated:
2013-11-13 20:29:31
There is a slight danger that the KF700 may be one of those phones that may slip beneath the radar because it doesnt quite have the design razzle-dazzle of certain other slimline ultra- sleek touch-screens; like LGs forthcoming KF750 Secret phone for...
80%
techradar.com
Updated:
2013-11-13 20:29:31
The LG KF700 looks like a familiar touchscreen phone – the front dominated by a large 3-inch screen with no buttons to be seen. But LG has equipped it with a slide out numberpad at the bottom for more conventional number dialling and text tapping.In ad...
Good Slider, touchscreen and dial control, 3G HSDPA connectivity, 3-megapixel camera with autofocus, Minimalist design, Practical and intuitive user interface...
Bad No Wi-Fi, No smartphone capability, Earphone socket positioning, Network availability...
Bottom line The LG KF700 looks like a familiar touchscreen phone – the front dominated by a large 3-inch screen with no buttons to be seen. But LG has equipped it with a slide out numberpad at the bottom for more conventional number dialling and text tapping.In...
80%
theregister.co.uk
Updated:
2013-11-13 20:29:31
How many different ways can you package touch technology for mobiles? LG seems determined to find the answer, with a flurry of recent handsets offering different takes on touchscreen operation. LGs KF700: enough space for tapping, scrolling and swipi...
Bottom line The KF700 isn’t a do-it-all top-end touchscreen smartphone. Rather it’s a mobile with a good spread of mid-range features, including an admirable camera, music player and browser, that are implemented through a rather user-friendly touchscreen...
80%
knowyourmobile.com
Updated:
2014-04-08 05:58:03
LG has been making much use of touchscreen technology lately, introducing several handsets that offer novel variations on tap-to-control, all-touch user interfaces. Following its Prada phone and KU990 Viewty touchscreen 5-megapixel camera mobile, LG ad...
Good quality music player, 3megapixel camera with autofocus...
Bad Touchscreen not smooth iPhone style, No WiFi, Sidemounted headphone socket or adapter...
Bottom line Touchscreen operation combined with a slider numberpad and shortcut dial for multi-control give the KF700 a novel edge. But some users may want more features punch on their touch-operated phone than this non-smartphone offers...
70%
mobileburn.com
Updated:
2013-11-13 20:29:29
The KF700 is LGs latest touchscreen device, offering a slide-out keypad and rear-mounted shortcut dial. The device is designed as an all-round multimedia device, sporting a large display, 3 megapixel camera, and an HSDPA connection for speedy web bro...
Good Large screen, HSDPA, good web browser, highquality feel...
Bad Poor call audio quality, useless battery gauge, slightly awkward touchscreen...
Bottom line The LG KF700 is certainly a great device. Packed full of multimedia features and a huge touch sensitive screen, theres little to complain about. Although it doesnt quite have the grace of the iPhones interface, it does have a slide-out keypad that...
75%
mobileblah.com
Updated:
2013-11-13 20:29:30
The LG KF700 looks like a familiar touchscreen phone – the front dominated by a large 3-inch screen with no buttons to be seen. But LG has equipped it with a slide out numberpad at the bottom for more conventional number dialling and text tapping. In a...
0%
gsmarena.com
Updated:
2013-11-13 20:29:30
The LG KF700 is a good all-rounder with nice performance in almost all aspects - its got nice design (although not that thin), rich connectivity package (the lack of Wi-Fi and GPS is alright in a feature phone) and responsive touch-based interface. A...
0%
asiaone.com
Updated:
2013-11-13 20:29:30
By Tony LimTHEY say that first impressions are important. With the KF700, it seems that LG certainly takes first impressions seriously.The phone is well-built, feels just right in the hand and slides open and shut smoothly. The front of the phone consi...
0%
hardwarezone.com.sg
Updated:
2013-11-13 20:29:30
Everyones gunning for the touch screen crown at the moment, and not surprisingly, LG is stepping into the arena to try and wrest away the crown with the new KF700. Lets see if it has the credentials to do so. Triple the Fun While not many phones c...
Bottom line Banking on its smooth and intuitive touch screen interface, coupled with multiple navigation options such as the scroll wheel and numeric keypad, LG has got most things right with the KF700, with a touch of interface lag its main failing. Moreover, th...
0%
phonearena.com
Updated:
2013-11-13 20:29:30
Lately, an interesting trend can be noticed. More and more manufacturers of mobile devices start focusing on the touchscreen technology. The main reason for that is the convenient control options it offers. We shouldn’t forget that touching is one of t...
Good 3.0” touch display with great sensitivity, A good web browser...
Bad Mediocre sound quality during a talk, Disappointing camera, Average media players, Unattractive design...
Bottom line Overall, we are disappointed by the KF700. The three different navigation modes promised, are basically inapplicable and you’ll have to use mainly the touch screen. All the other functions are average (except the good browser), and on top of that it ha...
70%
mobi101.com
Updated:
2013-11-13 20:29:30
Following the trend of pairing touchscreen functionality in a slider model, the KF700 takes a step further than the KF600 by making all of the top section into one touchable element. But does this step bring anything to your mobile experience? We find...
0%
trustedreviews.com
Updated:
2013-11-13 20:29:31
LG's KF700 is a tri-band GSM handset with 3G support including HSDPA. It has 90MB of user memory and a microSD card slot on its top edge. I got my review sample from O2 who has it exclusively from launch. Like the last LG handset I reviewed, the KF600...
70%
mobilechoiceuk.com
Updated:
2013-11-13 20:29:31
One of the best touch-screen phones around. Related links LG KM380 - new music mobile phone released New LG Prada mobile phone variant with QWERTY keyboard? LG KF750 Secret video demo Make mobile music videos with the LG KF750 Secret Others to consider...
Good An excellent phone with loads of features and a choice of user interfaces.
Bad The...
Bottom line One of the best touch-screen phones around.
80%
infosyncworld.com
Updated:
2013-11-13 20:29:31
We get our hands on the LG KF700, with all its input methods and advance features. Is this more than an enhanced Prada phone? Check out our preview and pics.
Good Touchscreen, thumbwheel, keypad for input. 3-megapixel camera with autofocus. 7.2Mbps HSDPA.
Bad Maybe the keypad and thumbwheel arent so necessary? Wed rather see a QWERTY and more dynamic interface. NillSlightMODERATEPalpableExtreme...
Bottom line We probably would have been more impressed by the LG KF700s touch interface if we hadnt seen nearly the same concept on LGs Prada phone. But even if the interface doesnt wow you, the advanced specs should. Beyond the high-end camera and fast netw...
0%
slashphone.com
Updated:
2013-11-13 20:29:31
LG Electronics today announced the launch of its LG-KF700, a new multimedia phone that combines three input methods to create an amazingly intuitive user interface and provides instant access to features.The LG-KF700’s 3-inch full touchscreen provid...
0%
Brand Image Product code Product Stock Price from
LG KF510 mobile phone 5.59 cm (2.2") 110 g Red LG KF510 mobile phone 5.59 cm (2.2") 110 g Red
(show image)
KF510 KF510 0.00
(excl. VAT)
0 (incl. VAT)