location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to ExpressCard Adapter Ideal for Wireless Broadband Cards
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECU2USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832434 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: USB 2.0
  • - Black
Warranty: 1 year
Long product name StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards :
The long product name of StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards (ECU2USB)
More>>>
StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards:
The official description of StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This USB to ExpressCard Adapter allows ExpressCards to be used with any USB-capable computer, making it ideal for installing Aircards (broadband ExpressCards) or other USB based ExpressCards quickly, and easily.

Even if you don't have an ExpressCard slot available on a laptop or desktop PC or Mac, the ExpressCard to USB Adapter allows USB-based ExpressCards to be connected to the computer through a USB connection.

A perfect solution for getting the most value from your ExpressCards, the ExpressCard to USB Adapter can be swapped back and forth between a notebook and desktop PC or Mac computer, allowing you to install the ExpressCard on either system - eliminating the need to purchase duplicate I/O cards for the desktop computer.
- Easy installation, no drivers required
- Plug and Play, and hot swap support saves time from having to restart your computer
- Support data transfer rates up to 480Mbps when used on a USB 2.0 port

Short summary description StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards:
This short summary of the StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards, USB, USB 2.0, Black, CE, FC, ROHS, 30 mm, 173 mm

Long summary description StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards:
This is an auto-generated long summary of StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards based on the first three specs of the first five spec groups.

StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards. Host interface: USB, Output interface: USB 2.0. Product colour: Black, Certification: CE, FC, ROHS. Package width: 30 mm, Package depth: 173 mm, Package height: 143 mm. Data transfer rate: 480 Mbit/s, Connectivity technology: Wireless, Compatible operating systems: Win 2000/XP/2003/Vista Mac OS X +

Ports & interfaces
Host interface *
USB
Output interface *
USB 2.0
Design
Product colour
Black
Certification
CE, FC, ROHS
Features
Plug and Play
Yes
Packaging data
Package width
30 mm
Packaging data
Package depth
173 mm
Package height
143 mm
Package weight
360 g
Other features
Data transfer rate
480 Mbit/s
Ports quantity
1
I/O ports
1x ExpressCard 34 FM 1x USB-A M
Connectivity technology
Wireless
Mac compatibility
Yes
Compatible operating systems
Win 2000/XP/2003/Vista Mac OS X +
Brand Image Product code Product Stock Price from
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card
(show image)
PEX8S952 Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to Slim Optical IDE Drive Adapter StarTech.com SATA to Slim Optical IDE Drive Adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Adapter Card interface cards/adapter StarTech.com 3 Port PCI Adapter Card interface cards/adapter
(show image)
PCI312PUSB 3 Port PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter
(show image)
PCI312PUSBLP 3 Port PCI 12V Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter
(show image)
PCI4S422DB9 4 Port PCI RS422 RS485 Serial Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter StarTech.com Dual Profile 2 Port RS-232 Serial PCI Card interface cards/adapter
(show image)
PCI2S650PW Dual Profile 2 Port RS-232 Serial PCI Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port PCI RS232 Powered Serial Adapter Card StarTech.com 1 Port PCI RS232 Powered Serial Adapter Card
(show image)
PCI1S650PW 1 Port PCI RS232 Powered Serial Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)