StarTech.com logo

StarTech.com LP4 to Latching SATA Power Adapter Cable

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97101
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Lifetime Warranty
Long product name StarTech.com LP4 to Latching SATA Power Adapter Cable:

StarTech.com LP4 to Latching SATA Power Adapter Cable

StarTech.com LP4 to Latching SATA Power Adapter Cable:

Connect a legacy power supply with LP4 connectors to newer SATA hard drives

This LP4 to Latching SATA Power Cable Adapter features a male LP4 connector, as well as a female SATA power connector, providing a cost-effective way to connect a legacy power supply that has only LP4 connectors to a (more modern) SATA hard drive.Designed to provide maximum reliability, the LP4 to Latching SATA Power cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- A cost-effective solution for connecting a legacy power supply with LP4 connectors to newer Sata hard drives
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com LP4 to Latching SATA Power Adapter Cable:

StarTech.com LP4 to Latching SATA Power Adapter Cable, LP4 M, SATA Power FM, Black

Long summary description StarTech.com LP4 to Latching SATA Power Adapter Cable:

StarTech.com LP4 to Latching SATA Power Adapter Cable. Connector 1: LP4 M, Connector 2: SATA Power FM. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.