location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com eSATA Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eSATA Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCESATAFF
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com eSATA Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - eSATA Female
  • - eSATA Female
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com eSATA Cable Adapter :
The long product name of StarTech.com eSATA Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com eSATA Cable Adapter
More>>>
StarTech.com eSATA Cable Adapter:
The official description of StarTech.com eSATA Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join two eSata cables together to make a longer cable

This eSATA Cable Adapter provides two eSATA ports, offering a cost-effective way to combine two eSATA cables into a longer single eSATA cable.

The StarTech.com Advantage

- A cost-effective solution - couple two eSata cables together and eliminate the need of replacing existing cables
- Easy to use and install
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com eSATA Cable Adapter:
This short summary of the StarTech.com eSATA Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com eSATA Cable Adapter, eSATA, eSATA, Black

Long summary description StarTech.com eSATA Cable Adapter:
This is an auto-generated long summary of StarTech.com eSATA Cable Adapter based on the first three specs of the first five spec groups.

StarTech.com eSATA Cable Adapter. Connector 1: eSATA, Connector 2: eSATA. Product colour: Black

Ports & interfaces
Connector 1 *
eSATA
Connector 2 *
eSATA
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Packaging data
Package width
21 mm
Package depth
86 mm
Package height
136 mm
Brand Image Product code Product Stock Price from
StarTech.com Gigabit Cat 6 Crossover Ethernet Adapter StarTech.com Gigabit Cat 6 Crossover Ethernet Adapter
(show image)
C6CROSSOVER Gigabit Cat 6 Crossover Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Slimline DB9 to DB25 Cable Adapter F/M StarTech.com Slimline DB9 to DB25 Cable Adapter F/M
(show image)
AT925SFM Slimline DB9 to DB25 Cable Adapter F/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DB9 to DB25 Serial Cable Adapter - F/M StarTech.com DB9 to DB25 Serial Cable Adapter - F/M
(show image)
AT925FM DB9 to DB25 Serial Cable Adapter - F/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Cat5e RJ45 Modular Inline Coupler StarTech.com Cat5e RJ45 Modular Inline Coupler
(show image)
CAT5COUPLER Cat5e RJ45 Modular Inline Coupler 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DB9 to DB25 Serial Adapter - M/F StarTech.com DB9 to DB25 Serial Adapter - M/F
(show image)
AT925MF DB9 to DB25 Serial Adapter - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DB9M to DB25M Serial Adapter StarTech.com DB9M to DB25M Serial Adapter
(show image)
AT925MM DB9M to DB25M Serial Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DB9 to DB25 Serial Cable Adapter - F/F StarTech.com DB9 to DB25 Serial Cable Adapter - F/F
(show image)
AT925FF DB9 to DB25 Serial Cable Adapter - F/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)