location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX8S952 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834438 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX8S952 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 high speed RS-232 serial ports with data transfer rate up to 460.8 Kbps_x000D_
  • - Breakout dongle cable included_x000D_
  • - 128-byte deep FIFO per transmitter and receiver_x000D_
  • - Automated in-band software flow control using programmable Xon/Xoff in both directions_x000D_
  • - Automated out-of-band hardware flow control using Tx/Rx/RTS/CTS/DSR/DTR/DCD/RI/GND_x000D_
  • - Compliant with PCI Express base specifications revision 1.0a_x000D_
Warranty: Lifetime
Long product name StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card :
The long product name of StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card (PEX4S952)
More>>>
StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card:
The official description of StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 8 RS232 serial ports to your computer via a single PCI Express slot

The PEX8S952 8 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART allows you to turn a PCI Express slot into eight RS232 (DB9) serial connections using the included breakout cable.

The serial card is based on a native chip design, that allows you to harness the full capability of PCI Express (PCIe) - providing optimum reliability and speed, and reducing the load applied to the CPU by as much as 48% over conventional serial cards that use a PCI to PCIe bridge.

The RS232 Serial Adapter Card is compatible with a broad range of operating systems, including Windows, Linux, and MAC OS for easy integration into mixed environments.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- High Performance Dual Channel Oxford 950 UART provides reliability, speed and broad OS compatibility
- Native single-Chip, single lane PCI Express design reduces overall load on the CPU
- The included breakout cable helps to reduce cluttered connections

Short summary description StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card:
This short summary of the StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card, PCIe, Serial, RS-232, 87600 h, CE, FCC, TAA, REACH, PLX/Oxford - OXPCIe958, PLX/Oxford - OXPCIe954

Long summary description StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card:
This is an auto-generated long summary of StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card based on the first three specs of the first five spec groups.

StarTech.com Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Mean time between failures (MTBF): 87600 h, Certification: CE, FCC, TAA, REACH. Chipset: PLX/Oxford - OXPCIe958, PLX/Oxford - OXPCIe954, Baud rate: 460.8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows..., Other operating systems supported: Windows XP Embedded. Width: 65 mm, Depth: 90 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
8
Serial interface type
RS-232
Design
Internal *
Yes
Mean time between failures (MTBF)
87600 h
Certification
CE, FCC, TAA, REACH
Features
Chipset
PLX/Oxford - OXPCIe958, PLX/Oxford - OXPCIe954
Baud rate
460.8 Kbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows CE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows XP Embedded
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
65 mm
Depth
90 mm
Height
20 mm
Weight
472 g
Packaging data
Drivers included
Yes
Manual
Yes
Package width
216 mm
Package depth
152 mm
Package height
53 mm
Package weight
585 g
Logistics data
Products per master (outer) case
16 pc(s)
Master (outer) case width
342 mm
Master (outer) case length
470 mm
Master (outer) case height
248 mm
Brand Image Product code Product Stock Price from
StarTech.com 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART StarTech.com 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART
(show image)
PEX4S553 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART StarTech.com 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART
(show image)
EC1S952 1 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART StarTech.com 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART
(show image)
EC2S952 2 Port Native ExpressCard RS232 Serial Adapter Card with 16950 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards StarTech.com USB to ExpressCard Adapter Ideal for Wireless Broadband Cards
(show image)
ECU2USB USB to ExpressCard Adapter Ideal for Wireless Broadband Cards 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Adapter Card StarTech.com PCI Express to PCI Adapter Card
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter
(show image)
PCI2MPCIB PCI - Mini PCI Adaptor Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to Slim Optical IDE Drive Adapter StarTech.com SATA to Slim Optical IDE Drive Adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to PS/2 Keyboard and Mouse Converter Adapter StarTech.com USB to PS/2 Keyboard and Mouse Converter Adapter
(show image)
USBPS2PLATE USB to PS/2 Keyboard and Mouse Converter Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)