location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA to Slim Optical IDE Drive Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to Slim Optical IDE Drive Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPT2SATA
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com SATA to Slim Optical IDE Drive Adapter :
The long product name of StarTech.com SATA to Slim Optical IDE Drive Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com SATA to Slim Optical IDE Drive Adapter (OPT2SATA)
More>>>
StarTech.com SATA to Slim Optical IDE Drive Adapter:
The official description of StarTech.com SATA to Slim Optical IDE Drive Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This SATA to Slim Optical IDE Drive Adapter lets you connect any slimline IDE-based optical drive to a computer through a Serial ATA port.

Fully compatible with all ATAPI ODDs, the adapter features a 7-pin SATA data connector for connection to the host computer, as well as a 50-pin connector for slim IDE drives.
- 50 pin connector for IDE drive
- 7 pin SATA data connector for host
- Supports ODDs in Master Mode and CableSelect Mode.(Note: Does not ework with Slave Mode ODD)
- Two screws are included for mounting on the rear side of the slim drive.

Short summary description StarTech.com SATA to Slim Optical IDE Drive Adapter:
This short summary of the StarTech.com SATA to Slim Optical IDE Drive Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA to Slim Optical IDE Drive Adapter, IDE, Green, ROHS, Jmicron / JM20330, 0 - 60 °C, 0 - 95%

Long summary description StarTech.com SATA to Slim Optical IDE Drive Adapter:
This is an auto-generated long summary of StarTech.com SATA to Slim Optical IDE Drive Adapter based on the first three specs of the first five spec groups.

StarTech.com SATA to Slim Optical IDE Drive Adapter. Host interface: IDE. Product colour: Green, Certification: ROHS. Chipset: Jmicron / JM20330. Width: 138 mm, Depth: 170 mm, Height: 26 mm. Package width: 5.51 mm, Package depth: 7.09 mm, Package height: 1.18 mm

Ports & interfaces
Host interface *
IDE
Design
Product colour
Green
Certification
ROHS
Features
Chipset
Jmicron / JM20330
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
138 mm
Depth
170 mm
Weight & dimensions
Height
26 mm
Weight
11 g
Packaging data
Package width
5.51 mm
Package depth
7.09 mm
Package height
1.18 mm
Package weight
100 g
Other features
I/O ports
1x 7-pin SATA FM 1x 50-pin IDE
Connectivity technology
Wireless
Mac compatibility
No
Compatible operating systems
Win Vista
Operating temperature (T-T)
32 - 140 °F
Country Distributor
United Kingdom 1 distributor(s)