StarTech.com logo

StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66279
Info modified on:
10 Aug 2024, 09:53:57
Warranty:
2 year(s)
Long product name StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s:

2 x RJ45, 10/100/1000 Mbps, 1 x PCI Express, Realtek - RTL8111C

StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s:

This dual port PCIe 10/100/1000 Mbps Gigabit Ethernet Network Adapter Card provides two Gigabit Ethernet ports and is fully compatible with IEEE 802.3/u/ab standards.

Suitable for any PCI Express-enabled client, server or workstation, the Gigabit Ethernet Network Adapter Card supports high performance dual channel networking and maximum data transfer speeds of 1000Mbps in each direction (2000 Mbps total) - up to 10 times faster than 10/100 Ethernet.

Compatible with a broad range of operating systems, including Linux, Windows 98SE, ME, 2000, XP, XP-64bit, Vista, Vista-64bit, 7, 7-64bit, and Mac OS 10.4/10.5/10.6, this high quality PCIe Gigabit NIC includes an optional low profile bracket that makes it easy to install the card in a small form factor/low profile computer case/server.

The StarTech.com Advantage
- Add 2 Gigabit Ethernet ports from only a single PCIe slot in a full or low profile/small form factor (SFF) computer system, conserving expansion port availability
- Supports advance features such as Jumbo Frames and VLAN tagging for network optimization
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s:

StarTech.com ST1000SPEXDP, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s:

StarTech.com ST1000SPEXDP. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.