location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS108 10/100 Mbps Fast Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS108 10/100 Mbps Fast Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS108GE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years for unit
2 years for power adapter
Long product name NETGEAR FS108 10/100 Mbps Fast Ethernet Switch :
The long product name of NETGEAR FS108 10/100 Mbps Fast Ethernet Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model FS108 NETGEAR’s Fast Ethernet Switch
More>>>
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch:
The official description of NETGEAR FS108 10/100 Mbps Fast Ethernet Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR’s FS100 series Fast Ethernet Switches provide your LAN with high-speed, 10/100 Mbps auto-sensing connectivity for as many as 5, 8, or 16 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go—there’s no software to configure. Engineered without the need for internal fans, they operate silently. And each of these very compact switches is housed in a sturdy metal case for years of dependable use.

When you want greater bandwidth and increased network access for your growing business, plus the added benefit of quiet operation, NETGEAR’s FS105, FS108, and FS116 are your best choices for quality, convenience, and smooth-running usability — all at very affordable prices.

AT YOUR SERVICE
Five, eight, or sixteen ports provide LAN access for many users.

COMPACT
Solidly built in small sizes that are easy to position when space is at a premium.

SIMPLE TO USE
Once you connect the hardware, your switch is operating!

QUIET
No fan means no noise, which helps maintain a peaceful atmosphere in your busy office.

GREAT VALUE
Competitively priced—compare them to others and see the difference.

8 switched 10/100 Mbps ports
Auto-speed and duplex mode sensing
Versatile and compatible
Compact and easy to install
vista jacks with built-in LEDs

Short summary description NETGEAR FS108 10/100 Mbps Fast Ethernet Switch:
This short summary of the NETGEAR FS108 10/100 Mbps Fast Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS108 10/100 Mbps Fast Ethernet Switch, Full duplex

Long summary description NETGEAR FS108 10/100 Mbps Fast Ethernet Switch:
This is an auto-generated long summary of NETGEAR FS108 10/100 Mbps Fast Ethernet Switch based on the first three specs of the first five spec groups.

NETGEAR FS108 10/100 Mbps Fast Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1.6 Gbit/s

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Full duplex
Yes
Data transmission
Switching capacity *
1.6 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.096 MB
Design
LED indicators
Link, Power
Safety
UL1950/cUL, IEC1950/EN60950
Performance
Compatible operating systems
Windows, Linux, MacOS
Mean time between failures (MTBF)
168300 h
Performance
Minimum system requirements
Network cables Network card for each PC or server Network sofware (e.g., Windows, Linux, MacOS)
Power
Power consumption (typical)
12.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
490 g
Other features
Dimensions (WxDxH)
158 x 103 x 27 mm
Power requirements
AC power adapter
Electromagnetic emissions
CE mark, commercial, FCC part 15 class A, EN 55 022 class A, VCCI class A, C-Tick
Brand Image Product code Product Stock Price from
NETGEAR FS524 network switch Unmanaged NETGEAR FS524 network switch Unmanaged
(show image)
FS524 FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch
(show image)
FS108NA ProSafe 8 Port 10/100 Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged NETGEAR ProSafe 16 port 10/100 Desktop Switch Unmanaged
(show image)
FS116NA ProSafe 16 port 10/100 Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE) NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
(show image)
FS108PNA ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE) 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS524 Unmanaged NETGEAR FS524 Unmanaged
(show image)
FS524NA FS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch NETGEAR ProSafe 16-Port 10/100 Rackmount Switch
(show image)
JFS516NA ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot
(show image)
JFS524FUK ProSafe™ 24 Port 10/100 Rackmount Switch with 100FX Slot 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108P network switch Managed Power over Ethernet (PoE) NETGEAR FS108P network switch Managed Power over Ethernet (PoE)
(show image)
FS108P FS108P 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch NETGEAR ProSafe 16-Port 10/100 Rackmount Switch
(show image)
JFS516UK ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Fast Ethernet Switch 10/100 met 16 poorten NETGEAR Fast Ethernet Switch 10/100 met 16 poorten
(show image)
FS116UK Fast Ethernet Switch 10/100 met 16 poorten 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)