location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2039
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5530 2.4 GHz
  • - 8 MB L3 Socket B (LGA 1366)
  • - Processor cores: 4 45 nm 64-bit 80 W
Warranty: 3 years
Long product name Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3 :
The long product name of Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5530
More>>>
Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3:
The official description of Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Intel® Xeon® processor 5500 series automatically and intelligently adjusts server performance according to your application needs for an up to 9x performance gain over single-core servers1 at 18 percent less operating power. This enables you to achieve a 9:1 server consolidation ratio, reducing operating costs by up to 90 percent resulting in an estimated 8-month return on a new server investment. Click here to estimate the business benefits of refreshing your server environment.
Intelligent next-generation Intel® microarchitecture adapts to the workload, automatically increasing processor frequency for greater performance.
Better performance enabled by Intel® Turbo Boost Technology, increasing processor frequency and enabling faster speeds when conditions allow.
Lower energy costs while minimizing impact to performance by automatically putting processor and memory into the lowest available power state.
Individual cores are reduced to near-zero power independent of other operating cores.
Virtualize different generations of Intel® Xeon® processor–based servers in the same pool to deliver peak performance during high-use periods and automatically reduce energy cost during low-use periods.
Integrates multiple generations of Intel® Xeon® processor-based servers, improving flexibility for failover, load balancing, and disaster recovery.
Flexibility for 64-bit and 32-bit applications and operating systems.

- Up to 64 GB/s for three times the memory bandwidth over previous memory technology;
- Up to 144GB supports higher performance for data-intensive applications;
- Enhanced reliability, availability, and serviceability features.

- Moves data more efficiently for fast, scalable, and reliable network performance;
- Ability to significantly reduce CPU overhead, freeing resources for more critical tasks.

- Many memory controller features, together with PCI Express RAS features, combine to help improve platform reliability vs. previous-generation platforms;
- New features include Error Correcting Code (ECC) system bus, new memory mirroring and I/O hot-plug.

Short summary description Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3:
This short summary of the Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Intel Xeon E5530, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5530, 2.4 GHz, 64-bit

Long summary description Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3:
This is an auto-generated long summary of Lenovo Intel Xeon E5530 processor 2.4 GHz 8 MB L3 based on the first three specs of the first five spec groups.

Lenovo Intel Xeon E5530. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Market segment: Server. Weight: 100 g. Dimensions (WxDxH): 38 x 38 x 5 mm

Processor
Processor model *
E5530
Processor base frequency *
2.4 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor lithography *
45 nm
Processor operating modes *
64-bit
Processor cache
8 MB
Processor cache type
L3
L3 cache speed
2.4 GHz
Processor front side bus
1066 MHz
Thermal Design Power (TDP)
80 W
Box *
No
Processor
VID Voltage Range
0.75 - 1.35 V
Stepping
D0
CPU multiplier (bus/core ratio)
18
Processor code
SLBF7
Features
Market segment
Server
Operational conditions
Maximum operating temperature
76 °C
Weight & dimensions
Weight
100 g
Other features
Dimensions (WxDxH)
38 x 38 x 5 mm