location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite iPad holder - option 033

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite iPad holder - option 033
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.033 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410580339 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewlite iPad holder - option 033
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Black
Warranty: 5 years
Long product name Dataflex Viewlite iPad holder - option 033 :
The long product name of Dataflex Viewlite iPad holder - option 033. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite iPad holder - option 033, black
More>>>
Dataflex Viewlite iPad holder - option 033:
The official description of Dataflex Viewlite iPad holder - option 033 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When mounted onto a Viewlite monitor arm, the iPad holder not only holds your iPad snugly and securely in place. It also lets you raise your iPad to eye level so it aligns seamlessly with your main display monitor. Due to its quick release mounting head you can switch easily between your iPad holder and other Viewlite mounts/options.

- Suitable for iPad generations 2, 3 and 4
- Very fast installation
- Holds an iPad firmly in place
- Exclusively compatible with the Viewlite quick-release VESA system
- Grey corner grippers made of soft synthetic material
- iPad is easily inserted or removed

Short summary description Dataflex Viewlite iPad holder - option 033:
This short summary of the Dataflex Viewlite iPad holder - option 033 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite iPad holder - option 033, Tablet/UMPC, Passive holder, Indoor, Black

Long summary description Dataflex Viewlite iPad holder - option 033:
This is an auto-generated long summary of Dataflex Viewlite iPad holder - option 033 based on the first three specs of the first five spec groups.

Dataflex Viewlite iPad holder - option 033. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: Black

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Product colour *
Black
Compatibility
iPad 2/3/4
Multimedia
Built-in speaker(s)
No
Power
Power source type
Not supported
Weight & dimensions
Width
201 mm
Depth
31 mm
Height
254 mm
Packaging data
Package width
300 mm
Package depth
232 mm
Package height
43 mm
Package weight
500 g
Brand Image Product code Product Stock Price from
Dataflex Viewmate universal tablet holder - option 962 Dataflex Viewmate universal tablet holder - option 962
(show image)
52.962 Viewmate universal tablet holder - option 962 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite universal tablet holder - option 053 Dataflex Viewlite universal tablet holder - option 053
(show image)
58.053 Viewlite universal tablet holder - option 053 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite universal tablet holder - option 050 Dataflex Viewlite universal tablet holder - option 050
(show image)
58.050 Viewlite universal tablet holder - option 050 0.00
(excl. VAT)
0 (incl. VAT)