HP logo

HP Thunderbolt-2 PCIe 1-port I/O Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
458053
Info modified on:
14 Jun 2024, 15:46:46
End of life date:
30 Sept 2019
Warranty:
The HP Thunderbolt-2 PCIe 1-port I/O Card has a one-year Limitedor the remainder of theof the HP supported product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Thunderbolt-2 PCIe 1-port I/O Card:

HP Thunderbolt-2 PCIe 1-port I/O Card

HP Thunderbolt-2 PCIe 1-port I/O Card:

Ultra-fast backup, editing, and file sharing, and reduce the time on tasks on select HP Z Workstations[1] with this 1-port I/O Card driven by Thunderbolt™ 2 technology.[2] Power through projects with data transfer speeds nearly 4x that of USB 3.0.

Short summary description HP Thunderbolt-2 PCIe 1-port I/O Card:

HP Thunderbolt-2 PCIe 1-port I/O Card, PCIe, Thunderbolt, 20 Gbit/s, Windows 7 Professional x64, Windows 8.1 x64

Long summary description HP Thunderbolt-2 PCIe 1-port I/O Card:

HP Thunderbolt-2 PCIe 1-port I/O Card. Host interface: PCIe, Output interface: Thunderbolt. Data transfer rate (max): 20 Gbit/s. Windows operating systems supported: Windows 7 Professional x64, Windows 8.1 x64

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.