location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V1405
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1405-8 v2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9793ASABA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 1024 entries Switching capacity: 1.6 Gbit/s
Warranty: 3 year, advance replacement, next business day, phone support
Long product name HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey :
The long product name of HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1405-8 v2 Switch
More>>>
HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey:
The official description of HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 1405 Small Office Switch Series consists of plug-and-play unmanaged 5-, 8-, and 16-port Layer 2 switches designed for small offices, in both Gigabit and Fast Ethernet configurations. The switches are preconfigured for fast, easy installation, with connections using low-cost Ethernet copper cabling. They support administration-friendly features such as auto-negotiation and automatic cable type detection (MDI/MDIX). They are Class B certified and approved for both business and home office locations. Version 2 5- and 8-port models have energy-saving features such as Energy Efficient Ethernet (EEE) and idle-port powerdown. All models are fanless for quiet and "green" operation, and are designed for high reliability, long life, low power consumption, and low total cost of ownership. These switches come with a 3-year warranty, covering unit and adapter, and 3-year access to HP phone support.

Quality of Service (QoS)

• IEEE 802.1p prioritization with DSCP: v2 devices deliver data to devices based on the priority and type of traffic using Differentiated Services Code Point (DSCP)


Connectivity

• Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 ports


Performance

• Half-/Full-duplex auto-negotiating capability on every port: doubles the throughput of every port


Ease of use

• Flow control: helps ensure reliable communications during full-duplex operation


Flexibility

• Fanless design: enables quiet operation for deployment in open spaces (selected models)


Additional information

• Green initiative support: provides support for RoHS and WEEE regulations


Warranty and support

• 3-year warranty: with advance replacement and next-business-day delivery (available in most countries)

Short summary description HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey:
This short summary of the HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP V 1405-8 v2, Unmanaged, L2, Fast Ethernet (10/100), Full duplex

Long summary description HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey:
This is an auto-generated long summary of HP V 1405-8 v2 Unmanaged L2 Fast Ethernet (10/100) Grey based on the first three specs of the first five spec groups.

HP V 1405-8 v2. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1024 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u

Management features
Switch type *
Unmanaged
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-sensing
Yes
Data transmission
Switching capacity *
1.6 Gbit/s
Throughput
1.2 Mpps
Data transmission
MAC address table *
1024 entries
Latency (10-100 Mbps)
2.9 µs
Packet buffer memory
0.768 MB
Design
Rack mounting *
No
Stackable *
No
Product colour
Grey
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
154.9 mm
Depth
91.4 mm
Height
35.6 mm
Weight
230 g