location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4155A fuser 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4155A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4155A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229101 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2011
Product end of life date
Warranty: This HP product is warranted to be free from defects in materials and workmanship.standard statement: This HP product is warranted to be free from defects in materials and workmanship.
Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use.
To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price.
TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE.
TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE.
THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C4155A fuser 100000 pages :
The long product name of HP C4155A fuser 100000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet C4155A 110V Fuser Kit, Approximately 100000 pages
More>>>
HP C4155A fuser 100000 pages:
The official description of HP C4155A fuser 100000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business users in medium to large offices who want professional-quality, colour laser output, up to A3.

The HP Color LaserJet C4155A 110V Fuser Kit for the HP Color LaserJet 8500/8550 printer series includes fuser and 6 paper rollers. Typical life is 100,000 black pages/100,000 colour pages, based on 5% average coverage.

Short summary description HP C4155A fuser 100000 pages:
This short summary of the HP C4155A fuser 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP C4155A, 100000 pages, 4.3 kg, 20 - 50%, 15 - 30 °C, -20 - 40 °C, 59 - 86 °F

Long summary description HP C4155A fuser 100000 pages:
This is an auto-generated long summary of HP C4155A fuser 100000 pages based on the first three specs of the first five spec groups.

HP C4155A. Page yield: 100000 pages. Weight: 4.3 kg. Package weight: 5.39 kg, Package dimensions (WxDxH): 579 x 254 x 267 mm

Features
Page yield
100000 pages
Weight & dimensions
Weight
4.3 kg
Operational conditions
Operating relative humidity (H-H)
20 - 50%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package weight
5.39 kg
Package dimensions (WxDxH)
579 x 254 x 267 mm
Technical details
Package dimensions (W x D x H)
579.1 x 254 x 267 mm (22.8 x 10 x 10.5")