location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB SATA HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK1655GSX
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 2.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 97 g
Long product name Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA :
The long product name of Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MK1655GSX - 160GB, 2.5", Serial ATA, S.M.A.R.T, RoHS
More>>>
Short summary description Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:
This short summary of the Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 160GB SATA HDD, 160 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:
This is an auto-generated long summary of Toshiba 160GB SATA HDD internal hard drive 5400 RPM 8 MB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Toshiba 160GB SATA HDD. HDD capacity: 160 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:59:09
Uk has collected 25 expert reviews for Toshiba 160GB SATA HDD internal hard drive 2.5" 5400 RPM Serial ATA 8 MB and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tomshardware.co.uk
Updated:
2019-12-03 10:59:07
Slowly but surely, hard drives with 4 KB sectors are replacing the "legacy" 512 byte sector size. By January 2011, all drive vendors will have made this transition. Buyers of new PCs are safe, but there are still a few performance pitfalls to note...
0%
tomshardware.co.uk
Updated:
2019-12-03 10:59:07
4 KB sectors are replacing 512 byte sector size in the hard drive space. Buyers of new PCs are safe, but there are still a few performance pitfalls. The introduction of hard drives that work with a sector capacity of 4 KB instead of the conventional 51...
0%
tomshardware.co.uk
Updated:
2019-12-03 10:59:08
Remember when 500GB was the most you could get from a notebook drive? It seems like most vendors have made the transition to 640GB. Western Digital even has its own 750GB model that fits within the 9.5 mm z-height. So, which of these drives is the best...
0%
expertreviews.co.uk
Updated:
2019-12-03 10:59:08
Toshiba's MK6465GSX is a 640GB internal laptop hard disk. This puts it amongst the largest disks which fit in a standard 9.5mm drive bay; bigger disk are available but they won't fit every laptop. As with all modern 2.5in hard disks, you'll need an int...
Bottom line Toshiba's 640GB internal laptop hard disk is slow at copying files and a touch too expensive...
40%
theregister.co.uk
Updated:
2019-12-03 10:59:08
Toshiba is the first manufacturer to deliver a 2.5in laptop hard drive that packs more than 500GB of storage. Its new MK6465GSX sports 640GB on two platters, and while we are aware that the Western Digital Scorpio Blue and Seagate Momentus 5400.7 are a...
Bottom line The £113 price of the 640GB Toshiba is quite steep and that seems like a hefty premium when you consider that a 500GB Toshiba MK5055GSX will set you back just £68. We’re not talking about the sort of money that will break the bank, but it&...
70%
alphr.com
Updated:
2019-12-03 10:59:09
With impending financial doom and gloom on the horizon, everyone's looking for ways to save money, which means that some will want to upgrade their laptops rather than replace them. And at less than £90, this 400GB 2.5in hard disk would appear to be co...
33%
itreviews.com
Updated:
2019-12-03 10:59:09
Bigger portable drives are available, in both senses of the word, but the tiny footprint, 400GB of storage and noise-free operation are salient selling points here. Toshiba - Libra MK4058GSX price Buy Toshiba Libra MK4058GSX securely online at a barga...
0%
tomshardware.com
Updated:
2019-12-03 10:59:07
Slowly but surely, hard drives with 4 KB sectors are replacing the...
0%
tomshardware.com
Updated:
2019-12-03 10:59:08
Remember when 500GB was the most you could get from a notebook drive? It seems like most vendors have made the transition to 640GB. Western...
Bottom line These four new drives arrived with a bang, not because any particular model is dramatically superior, but because all four are clearly better than their 500GB predecessors. They’re faster in almost all benchmarks, and they even require less power to op...
0%
tomshardware.com
Updated:
2019-12-03 10:59:08
There are a few advantages that speak for 12.5 mm height in the 2.5” form factor. These drives are no longer handicapped by slower spindle speeds or outdated data densities. The latest Toshiba 1TB drive, the MK1059GSM, proved that it can beat the in-house 9.5 mm competitor, the MK6465GSX, on data transfer rates. Tests performed with comparable WD hard drives delivered similar results. In our particular case, the 12.5 mm Toshiba...
0%
xbitlabs.com
Updated:
2019-12-03 10:59:08
Half a year ago we welcomed early 2.5-inch hard disk drives with a capacity of 500 gigabytes and now every manufacturer offers such products. A delay with the introduction of a new series would allow the opponents to rake in all the profits.It is in hu...
Bottom line Now it’s time to sum up all the results and see what HDD is better overall. If you need maximum performance, you may be interested in two models: Western Digital Scorpio Blue and Seagate Momentus 7200.4. The former is somewhat better for databases o...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba 320GB 2.5" SATA internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
(show image)
MK3255GSX 320GB 2.5" SATA 0.00
(excl. VAT)
0 (incl. VAT)